TelephoneStuff.com Legrand - Ortronics Four Point Equipment Shelf for Mighty.. OR-604045681

Description
Four Point Equipment Shelf for Mighty Mo racks and cabinets. Works with all depth Might Mo rack channels and Mighty Mo cabinets 24" and deeper. Features: - Convenient for mounting large CPUs, monitors, power supplies, laser printers or any equipment needing extra support - Allows for secure four-point mounting as deep as 20" - Additional hardware not required - Allows you to secure monitor with strap kit (optional) - Holds up to 100 lbs - Has a fixed front flange with an infinitely adjustable rear flange - Mounting hardware included (12-24 screws) - Slotted tray - Made from aluminum - Dimensions - 19" W x 1.75" H x 20" L - Rack Units - 1
Description
Four Point Equipment Shelf for Mighty Mo racks and cabinets. Works with all depth Might Mo rack channels and Mighty Mo cabinets 24" and deeper. Features: - Convenient for mounting large CPUs, monitors, power supplies, laser printers or any equipment needing extra support - Allows for secure four-point mounting as deep as 20" - Additional hardware not required - Allows you to secure monitor with strap kit (optional) - Holds up to 100 lbs - Has a fixed front flange with an infinitely adjustable rear flange - Mounting hardware included (12-24 screws) - Slotted tray - Made from aluminum - Dimensions - 19" W x 1.75" H x 20" L - Rack Units - 1

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Four Point Equipment Shelf for Mighty.. - OR-604045681 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Four Point Equipment Shelf for Mighty..
OR-604045681
Legrand - Ortronics Four Point Equipment Shelf for Mighty.. OR-604045681
Four Point Equipment Shelf for Mighty Mo racks and cabinets. Works with all depth Might Mo rack channels and Mighty Mo cabinets 24" and deeper. Features: - Convenient for mounting large CPUs, monitors, power supplies, laser printers or any equipment needing extra support - Allows for secure four-point mounting as deep as 20" - Additional hardware not required - Allows you to secure monitor with strap kit (optional) - Holds up to 100 lbs - Has a fixed front flange with an infinitely adjustable rear flange - Mounting hardware included (12-24 screws) - Slotted tray - Made from aluminum - Dimensions - 19" W x 1.75" H x 20" L - Rack Units - 1

Four Point Equipment Shelf for Mighty Mo racks and cabinets. Works with all depth Might Mo rack channels and Mighty Mo cabinets 24" and deeper.
Features:
- Convenient for mounting large CPUs, monitors, power supplies, laser printers or any equipment needing extra support
- Allows for secure four-point mounting as deep as 20"
- Additional hardware not required
- Allows you to secure monitor with strap kit (optional)
- Holds up to 100 lbs
- Has a fixed front flange with an infinitely adjustable rear flange
- Mounting hardware included (12-24 screws)
- Slotted tray
- Made from aluminum
- Dimensions - 19" W x 1.75" H x 20" L
- Rack Units - 1

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number OR-604045681
Product Name Legrand - Ortronics Four Point Equipment Shelf for Mighty..
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 500314 - RS Components, Ltd.
Specs
Type Shelving; Racking
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Record storage - SRD8053 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 87 inch (2210 mm)
View Details
Wall-Mounted Garment Rack - 5656-07 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Single Sided
View Details