TelephoneStuff.com Chatsworth Products Dual Tower Sliding Shelf 12457

Description
This rack-mounted shelf has two independent sliding trays capable of supporting 150 lb each, providing a solution to the problem of racking tower CPUs in a space-saving manner while still allowing accessibility. The shelf can be extended a full 25" allowing easy access to the back of the tower CPU. Trays lock in fully opened and closed positions to provide additional stability. Mounting hardware is not included. The optional cable management arm prevents tangles, twists and damage from cuts, kinks, etc, during shelf extension or retraction as well as maintaining the proper bend radius of the cable. Features: - Two independent sliding trays support up to 150 lb each - Shelf extends 25" providing access to the rear of tower CPUs - Shelf locks in fully opened or closed position, providing additional stability - Ships fully assembled - 23" version holds up to 9" wide equipment per sliding tray - 25" version holds up to 10" W equipment per sliding tray
Description
This rack-mounted shelf has two independent sliding trays capable of supporting 150 lb each, providing a solution to the problem of racking tower CPUs in a space-saving manner while still allowing accessibility. The shelf can be extended a full 25" allowing easy access to the back of the tower CPU. Trays lock in fully opened and closed positions to provide additional stability. Mounting hardware is not included. The optional cable management arm prevents tangles, twists and damage from cuts, kinks, etc, during shelf extension or retraction as well as maintaining the proper bend radius of the cable. Features: - Two independent sliding trays support up to 150 lb each - Shelf extends 25" providing access to the rear of tower CPUs - Shelf locks in fully opened or closed position, providing additional stability - Ships fully assembled - 23" version holds up to 9" wide equipment per sliding tray - 25" version holds up to 10" W equipment per sliding tray

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Dual Tower Sliding Shelf - 12457 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Dual Tower Sliding Shelf
12457
Chatsworth Products Dual Tower Sliding Shelf 12457
This rack-mounted shelf has two independent sliding trays capable of supporting 150 lb each, providing a solution to the problem of racking tower CPUs in a space-saving manner while still allowing accessibility. The shelf can be extended a full 25" allowing easy access to the back of the tower CPU. Trays lock in fully opened and closed positions to provide additional stability. Mounting hardware is not included. The optional cable management arm prevents tangles, twists and damage from cuts, kinks, etc, during shelf extension or retraction as well as maintaining the proper bend radius of the cable. Features: - Two independent sliding trays support up to 150 lb each - Shelf extends 25" providing access to the rear of tower CPUs - Shelf locks in fully opened or closed position, providing additional stability - Ships fully assembled - 23" version holds up to 9" wide equipment per sliding tray - 25" version holds up to 10" W equipment per sliding tray

This rack-mounted shelf has two independent sliding trays capable of supporting 150 lb each, providing a solution to the problem of racking tower CPUs in a space-saving manner while still allowing accessibility. The shelf can be extended a full 25" allowing easy access to the back of the tower CPU. Trays lock in fully opened and closed positions to provide additional stability. Mounting hardware is not included. The optional cable management arm prevents tangles, twists and damage from cuts, kinks, etc, during shelf extension or retraction as well as maintaining the proper bend radius of the cable.
Features:
- Two independent sliding trays support up to 150 lb each
- Shelf extends 25" providing access to the rear of tower CPUs
- Shelf locks in fully opened or closed position, providing additional stability
- Ships fully assembled
- 23" version holds up to 9" wide equipment per sliding tray
- 25" version holds up to 10" W equipment per sliding tray

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 12457
Product Name Chatsworth Products Dual Tower Sliding Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 519497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 353 to 2646 lbs (160 to 1200 kg)
Width 19.69 inch (500 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized storage - SRP0450 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Wall-Mounted Garment Rack - 5656-05 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Single Sided
View Details