TelephoneStuff.com Kendall Howard 3U Media Shelf 1905-3-000-03A

Description
A rack mounted media shelf allows you to conveniently store cds, tapes or most media types. Features: - Allows easy storage of sampling, data and music cd's - Recommended for all music rack configurations - Constructed from heavy 14-gauge steel and individually formed - Each corner also features radius corners for optimum safety and handling
Description
A rack mounted media shelf allows you to conveniently store cds, tapes or most media types. Features: - Allows easy storage of sampling, data and music cd's - Recommended for all music rack configurations - Constructed from heavy 14-gauge steel and individually formed - Each corner also features radius corners for optimum safety and handling

Suppliers

Company
Product
Description
Supplier Links
Kendall Howard 3U Media Shelf - 1905-3-000-03A - TelephoneStuff.com
Huntington Beach, CA, USA
Kendall Howard 3U Media Shelf
1905-3-000-03A
Kendall Howard 3U Media Shelf 1905-3-000-03A
A rack mounted media shelf allows you to conveniently store cds, tapes or most media types. Features: - Allows easy storage of sampling, data and music cd's - Recommended for all music rack configurations - Constructed from heavy 14-gauge steel and individually formed - Each corner also features radius corners for optimum safety and handling

A rack mounted media shelf allows you to conveniently store cds, tapes or most media types.
Features:
- Allows easy storage of sampling, data and music cd's - Recommended for all music rack configurations
- Constructed from heavy 14-gauge steel and individually formed
- Each corner also features radius corners for optimum safety and handling

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 1905-3-000-03A
Product Name Kendall Howard 3U Media Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1959126 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 22.05 lbs (10 kg)
Depth 11.02 inch (280 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mini-Racking - SRE5007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
PRE-ENGINEERED BULK STORAGE RACKS - H67415W - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Category Commercial
Type Racking
Depth ? to 48 inch (? to 1219 mm)
View Details