TelephoneStuff.com Panduit® Rack Mount 19" Cantilevered Shelf 3 RU SRM19CM3

Description
Rack Mount 19" Cantilevered Shelf 3 RU has a load ratings up to 200 lbs. Includes two-piece shelf that mounts to front and back of EIA racks. Features: - Single rack unit space - Load rating 200 lbs - Dimensions - 5.2"H x 19.2"W x 12.5"D - Color - Black
Description
Rack Mount 19" Cantilevered Shelf 3 RU has a load ratings up to 200 lbs. Includes two-piece shelf that mounts to front and back of EIA racks. Features: - Single rack unit space - Load rating 200 lbs - Dimensions - 5.2"H x 19.2"W x 12.5"D - Color - Black

Suppliers

Company
Product
Description
Supplier Links
Panduit® Rack Mount 19" Cantilevered Shelf 3 RU - SRM19CM3 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Rack Mount 19" Cantilevered Shelf 3 RU
SRM19CM3
Panduit® Rack Mount 19" Cantilevered Shelf 3 RU SRM19CM3
Rack Mount 19" Cantilevered Shelf 3 RU has a load ratings up to 200 lbs. Includes two-piece shelf that mounts to front and back of EIA racks. Features: - Single rack unit space - Load rating 200 lbs - Dimensions - 5.2"H x 19.2"W x 12.5"D - Color - Black

Rack Mount 19" Cantilevered Shelf 3 RU has a load ratings up to 200 lbs. Includes two-piece shelf that mounts to front and back of EIA racks.
Features:
- Single rack unit space
- Load rating 200 lbs
- Dimensions - 5.2"H x 19.2"W x 12.5"D
- Color - Black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SRM19CM3
Product Name Panduit® Rack Mount 19" Cantilevered Shelf 3 RU
Type Shelving; Cantilever
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 550016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10 inch (254 mm)
Width 13.9 inch (353 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mini-Racking - SRE5231W - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Freestanding Garment Rack - 5656-36 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Double Sided
View Details