TelephoneStuff.com Kendall Howard Full Depth LAN Station Shelf 1918-3-008-P

Description
An expansion shelf replaces the standard 10" bottom shelf to give a 27" shelf surface. Features: - Supports 500lbs - Must be ordered with the bench as it is permanately mounted to the LAN frame
Description
An expansion shelf replaces the standard 10" bottom shelf to give a 27" shelf surface. Features: - Supports 500lbs - Must be ordered with the bench as it is permanately mounted to the LAN frame

Suppliers

Company
Product
Description
Supplier Links
Kendall Howard Full Depth LAN Station Shelf - 1918-3-008-P - TelephoneStuff.com
Huntington Beach, CA, USA
Kendall Howard Full Depth LAN Station Shelf
1918-3-008-P
Kendall Howard Full Depth LAN Station Shelf 1918-3-008-P
An expansion shelf replaces the standard 10" bottom shelf to give a 27" shelf surface. Features: - Supports 500lbs - Must be ordered with the bench as it is permanately mounted to the LAN frame

An expansion shelf replaces the standard 10" bottom shelf to give a 27" shelf surface.
Features:
- Supports 500lbs
- Must be ordered with the bench as it is permanately mounted to the LAN frame

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 1918-3-008-P
Product Name Kendall Howard Full Depth LAN Station Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE2550B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 36 inch (914 mm)
View Details
Storage Racking - 231456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 14.57 inch (370 mm)
Length 39.37 inch (1000 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details