TelephoneStuff.com Tripp Lite Heavy Duty Sliding Shelf SRSHELF4PSLHD

Description
A complete line of SmartRack accessories are available to customize your SmartRack to your application. Designed for easy installation and years of reliable service, SmartRack accessories from Tripp Lite are ideal compliments to your SmartRack enclosure or open frame rack system. Heavy Duty Sliding Shelf Features: - Supports up to 100 lbs - Designed for 4 post rack mounting - 26 inch shelf depth - Fully extendable shelf accommodates tower units, monitors, and other equipment - Cold rolled steel with black finish - Required mounting hardware included
Description
A complete line of SmartRack accessories are available to customize your SmartRack to your application. Designed for easy installation and years of reliable service, SmartRack accessories from Tripp Lite are ideal compliments to your SmartRack enclosure or open frame rack system. Heavy Duty Sliding Shelf Features: - Supports up to 100 lbs - Designed for 4 post rack mounting - 26 inch shelf depth - Fully extendable shelf accommodates tower units, monitors, and other equipment - Cold rolled steel with black finish - Required mounting hardware included

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Heavy Duty Sliding Shelf - SRSHELF4PSLHD - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Heavy Duty Sliding Shelf
SRSHELF4PSLHD
Tripp Lite Heavy Duty Sliding Shelf SRSHELF4PSLHD
A complete line of SmartRack accessories are available to customize your SmartRack to your application. Designed for easy installation and years of reliable service, SmartRack accessories from Tripp Lite are ideal compliments to your SmartRack enclosure or open frame rack system. Heavy Duty Sliding Shelf Features: - Supports up to 100 lbs - Designed for 4 post rack mounting - 26 inch shelf depth - Fully extendable shelf accommodates tower units, monitors, and other equipment - Cold rolled steel with black finish - Required mounting hardware included

A complete line of SmartRack accessories are available to customize your SmartRack to your application. Designed for easy installation and years of reliable service, SmartRack accessories from Tripp Lite are ideal compliments to your SmartRack enclosure or open frame rack system.
Heavy Duty Sliding Shelf Features:
- Supports up to 100 lbs
- Designed for 4 post rack mounting
- 26 inch shelf depth
- Fully extendable shelf accommodates tower units, monitors, and other equipment
- Cold rolled steel with black finish
- Required mounting hardware included

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SRSHELF4PSLHD
Product Name Tripp Lite Heavy Duty Sliding Shelf
Type Shelving; Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with sliding panels - SRE1C-DC750102 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Server Rack Shelves - 630276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 31.61 inch (803 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
36
Specs
Category Commercial
Type Wire
Shelving/Racking Options Open
View Details