TelephoneStuff.com Middle Atlantic 2 Rackspace - Clamping Rackshelf RC-2

Description
For components which require captivation, Middle Atlantic's Clamping Rackshelves offer an economical and highly functional solution. Features: - Racking height: 3-1/2" (2 space) - Depth: 15-1/2" - Clamp height range: 1" - 2-3/4" - Ships assembled - Equipped with rubber-lined clamps which secure your component from the top - Additionally outfitted with adjustable "L" brackets in back to provide an optimally secure fit - Vented bottom offers superior cooling - Robust 16-gauge steel design maintains structural integrity in mobile applications - Finished in a durable black powder coat
Description
For components which require captivation, Middle Atlantic's Clamping Rackshelves offer an economical and highly functional solution. Features: - Racking height: 3-1/2" (2 space) - Depth: 15-1/2" - Clamp height range: 1" - 2-3/4" - Ships assembled - Equipped with rubber-lined clamps which secure your component from the top - Additionally outfitted with adjustable "L" brackets in back to provide an optimally secure fit - Vented bottom offers superior cooling - Robust 16-gauge steel design maintains structural integrity in mobile applications - Finished in a durable black powder coat

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic 2 Rackspace - Clamping Rackshelf - RC-2 - TelephoneStuff.com
Huntington Beach, CA, USA
Middle Atlantic 2 Rackspace - Clamping Rackshelf
RC-2
Middle Atlantic 2 Rackspace - Clamping Rackshelf RC-2
For components which require captivation, Middle Atlantic's Clamping Rackshelves offer an economical and highly functional solution. Features: - Racking height: 3-1/2" (2 space) - Depth: 15-1/2" - Clamp height range: 1" - 2-3/4" - Ships assembled - Equipped with rubber-lined clamps which secure your component from the top - Additionally outfitted with adjustable "L" brackets in back to provide an optimally secure fit - Vented bottom offers superior cooling - Robust 16-gauge steel design maintains structural integrity in mobile applications - Finished in a durable black powder coat

For components which require captivation, Middle Atlantic's Clamping Rackshelves offer an economical and highly functional solution.
Features:
- Racking height: 3-1/2" (2 space)
- Depth: 15-1/2"
- Clamp height range: 1" - 2-3/4"
- Ships assembled
- Equipped with rubber-lined clamps which secure your component from the top
- Additionally outfitted with adjustable "L" brackets in back to provide an optimally secure fit
- Vented bottom offers superior cooling
- Robust 16-gauge steel design maintains structural integrity in mobile applications
- Finished in a durable black powder coat

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number RC-2
Product Name Middle Atlantic 2 Rackspace - Clamping Rackshelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4004M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Storage Racking - 231456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 14.57 inch (370 mm)
Length 39.37 inch (1000 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details