TelephoneStuff.com Kendall Howard 3U Component Shelf 1906-3-003-03A

Description
A rack mounted line of shelf suitable for monitors, modems, DSL routers, tape players, and backup units. Features: - Store your non-rack mountable components - Constructed from heavy 14-gauge steel and individually formed by hand - Each corner has radius corners for optimum safety and handling - Front and back flange to ensure your components cannot slide off
Description
A rack mounted line of shelf suitable for monitors, modems, DSL routers, tape players, and backup units. Features: - Store your non-rack mountable components - Constructed from heavy 14-gauge steel and individually formed by hand - Each corner has radius corners for optimum safety and handling - Front and back flange to ensure your components cannot slide off

Suppliers

Company
Product
Description
Supplier Links
Kendall Howard 3U Component Shelf - 1906-3-003-03A - TelephoneStuff.com
Huntington Beach, CA, USA
Kendall Howard 3U Component Shelf
1906-3-003-03A
Kendall Howard 3U Component Shelf 1906-3-003-03A
A rack mounted line of shelf suitable for monitors, modems, DSL routers, tape players, and backup units. Features: - Store your non-rack mountable components - Constructed from heavy 14-gauge steel and individually formed by hand - Each corner has radius corners for optimum safety and handling - Front and back flange to ensure your components cannot slide off

A rack mounted line of shelf suitable for monitors, modems, DSL routers, tape players, and backup units.
Features:
- Store your non-rack mountable components
- Constructed from heavy 14-gauge steel and individually formed by hand
- Each corner has radius corners for optimum safety and handling
- Front and back flange to ensure your components cannot slide off

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 1906-3-003-03A
Product Name Kendall Howard 3U Component Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Wall-mounted storage - WM57-2436 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
Server Rack Shelves - 1863296 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 15.83 inch (402 mm)
Length 15.83 inch (402 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details