TelephoneStuff.com Chatsworth Products LCD Monitor Shelf 2-Post, 19"W x.. 13390-729

Description
Increase usable space inside your equipment cabinet or rack using the new LCD Monitor Shelf. Typically, computer monitors need 10 RMU to 14 RMU of space when mounted in a cabinet or rack. By contrast, the LCD Monitor Shelf-with a sleek, 17" screen, uses less than 2 RMU. The flat-panel monitor stores horizontally inside a cabinet or rack. When needed, pull out the monitor and rotate it to a position in front of your other mounted equipment. A unique friction plate holds the device at any angle you choose. Features: - Requires only 2 RMU - Rotates to a horizontal position and slides into cabinet or rack when not in use - Includes monitor and integrated, high-quality speakers - Ships fully assembled - LCD Features: - Specifications Monitor Type: 17" LCD Monitor - Mounting Depth: 26" to 38" mounting depths inside cabinet or four-post rack; no minimum/maximum for two-post rack - Maximum Resolution: 1024 x 768/75 MHz - Color Support: 24-bit (16.7M colors) - Power Consumption: 36 Watts Maximum (Operational) - Contrast Ratio/Dot Pitch: 350:1/.29 - Screen Image: Adjusts automatically to full screen regardless of the input resolution - Viewing Angle: Ultra-Wide, H-170 degree, V-140 degree - Compliant Standards: UL, CSA, TUV, FCC-B, CE, TUV/GS, IEC950, C-TICK, ISO 13406-2, BSMI, EPA Energy Star
Description
Increase usable space inside your equipment cabinet or rack using the new LCD Monitor Shelf. Typically, computer monitors need 10 RMU to 14 RMU of space when mounted in a cabinet or rack. By contrast, the LCD Monitor Shelf-with a sleek, 17" screen, uses less than 2 RMU. The flat-panel monitor stores horizontally inside a cabinet or rack. When needed, pull out the monitor and rotate it to a position in front of your other mounted equipment. A unique friction plate holds the device at any angle you choose. Features: - Requires only 2 RMU - Rotates to a horizontal position and slides into cabinet or rack when not in use - Includes monitor and integrated, high-quality speakers - Ships fully assembled - LCD Features: - Specifications Monitor Type: 17" LCD Monitor - Mounting Depth: 26" to 38" mounting depths inside cabinet or four-post rack; no minimum/maximum for two-post rack - Maximum Resolution: 1024 x 768/75 MHz - Color Support: 24-bit (16.7M colors) - Power Consumption: 36 Watts Maximum (Operational) - Contrast Ratio/Dot Pitch: 350:1/.29 - Screen Image: Adjusts automatically to full screen regardless of the input resolution - Viewing Angle: Ultra-Wide, H-170 degree, V-140 degree - Compliant Standards: UL, CSA, TUV, FCC-B, CE, TUV/GS, IEC950, C-TICK, ISO 13406-2, BSMI, EPA Energy Star

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products LCD Monitor Shelf 2-Post, 19"W x.. - 13390-729 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products LCD Monitor Shelf 2-Post, 19"W x..
13390-729
Chatsworth Products LCD Monitor Shelf 2-Post, 19"W x.. 13390-729
Increase usable space inside your equipment cabinet or rack using the new LCD Monitor Shelf. Typically, computer monitors need 10 RMU to 14 RMU of space when mounted in a cabinet or rack. By contrast, the LCD Monitor Shelf-with a sleek, 17" screen, uses less than 2 RMU. The flat-panel monitor stores horizontally inside a cabinet or rack. When needed, pull out the monitor and rotate it to a position in front of your other mounted equipment. A unique friction plate holds the device at any angle you choose. Features: - Requires only 2 RMU - Rotates to a horizontal position and slides into cabinet or rack when not in use - Includes monitor and integrated, high-quality speakers - Ships fully assembled - LCD Features: - Specifications Monitor Type: 17" LCD Monitor - Mounting Depth: 26" to 38" mounting depths inside cabinet or four-post rack; no minimum/maximum for two-post rack - Maximum Resolution: 1024 x 768/75 MHz - Color Support: 24-bit (16.7M colors) - Power Consumption: 36 Watts Maximum (Operational) - Contrast Ratio/Dot Pitch: 350:1/.29 - Screen Image: Adjusts automatically to full screen regardless of the input resolution - Viewing Angle: Ultra-Wide, H-170 degree, V-140 degree - Compliant Standards: UL, CSA, TUV, FCC-B, CE, TUV/GS, IEC950, C-TICK, ISO 13406-2, BSMI, EPA Energy Star

Increase usable space inside your equipment cabinet or rack using the new LCD Monitor Shelf. Typically, computer monitors need 10 RMU to 14 RMU of space when mounted in a cabinet or rack. By contrast, the LCD Monitor Shelf-with a sleek, 17" screen, uses less than 2 RMU. The flat-panel monitor stores horizontally inside a cabinet or rack. When needed, pull out the monitor and rotate it to a position in front of your other mounted equipment. A unique friction plate holds the device at any angle you choose.
Features:
- Requires only 2 RMU
- Rotates to a horizontal position and slides into cabinet or rack when not in use
- Includes monitor and integrated, high-quality speakers
- Ships fully assembled
- LCD Features:
- Specifications Monitor Type: 17" LCD Monitor
- Mounting Depth: 26" to 38" mounting depths inside cabinet or four-post rack; no minimum/maximum for two-post rack
- Maximum Resolution: 1024 x 768/75 MHz
- Color Support: 24-bit (16.7M colors)
- Power Consumption: 36 Watts Maximum (Operational)
- Contrast Ratio/Dot Pitch: 350:1/.29
- Screen Image: Adjusts automatically to full screen regardless of the input resolution
- Viewing Angle: Ultra-Wide, H-170 degree, V-140 degree
- Compliant Standards: UL, CSA, TUV, FCC-B, CE, TUV/GS, IEC950, C-TICK, ISO 13406-2, BSMI, EPA Energy Star

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 13390-729
Product Name Chatsworth Products LCD Monitor Shelf 2-Post, 19"W x..
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5003S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 2463392 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
View Details
FOUR LEVEL 96
Raymond Handling Consultants, L.C.
Specs
Category Commercial
Type Shelving; Racking; Heavy Duty
Capacity 4944 lbs (2242 kg)
View Details