TelephoneStuff.com Chatsworth Products 16" Deep Low Profile Shelf 11293

Description
Reduced height design saves on valuable rack space. Convenient for mounting smaller modems, CPUs, etc. Ideal for use with single sided racks, especially CPI wall racks. Low Profile Rack Shelf Features: - Made of sturdy .090 aluminum - Supports up to 40 lbs - Ideal for single sided racks - Mounts to either front or back of rack channel face - Mounting hardware not included - 19" version holds equipment up to 17.25" wide - 23" version holds equipment up to 21.25" wide - 25" version holds equipment up to 23.25" wide
Description
Reduced height design saves on valuable rack space. Convenient for mounting smaller modems, CPUs, etc. Ideal for use with single sided racks, especially CPI wall racks. Low Profile Rack Shelf Features: - Made of sturdy .090 aluminum - Supports up to 40 lbs - Ideal for single sided racks - Mounts to either front or back of rack channel face - Mounting hardware not included - 19" version holds equipment up to 17.25" wide - 23" version holds equipment up to 21.25" wide - 25" version holds equipment up to 23.25" wide

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products 16" Deep Low Profile Shelf - 11293 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products 16" Deep Low Profile Shelf
11293
Chatsworth Products 16" Deep Low Profile Shelf 11293
Reduced height design saves on valuable rack space. Convenient for mounting smaller modems, CPUs, etc. Ideal for use with single sided racks, especially CPI wall racks. Low Profile Rack Shelf Features: - Made of sturdy .090 aluminum - Supports up to 40 lbs - Ideal for single sided racks - Mounts to either front or back of rack channel face - Mounting hardware not included - 19" version holds equipment up to 17.25" wide - 23" version holds equipment up to 21.25" wide - 25" version holds equipment up to 23.25" wide

Reduced height design saves on valuable rack space. Convenient for mounting smaller modems, CPUs, etc. Ideal for use with single sided racks, especially CPI wall racks.
Low Profile Rack Shelf Features:
- Made of sturdy .090 aluminum
- Supports up to 40 lbs
- Ideal for single sided racks
- Mounts to either front or back of rack channel face
- Mounting hardware not included
- 19" version holds equipment up to 17.25" wide
- 23" version holds equipment up to 21.25" wide
- 25" version holds equipment up to 23.25" wide

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 11293
Product Name Chatsworth Products 16" Deep Low Profile Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with drawers - R5SGC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
PCB Holders - 7870326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 13.78 inch (350 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details