TelephoneStuff.com Tripp Lite 2U Cantilever Mount Fixed Shelf SRSHELF2P

Description
A complete line of SmartRack accessories are available to customize your SmartRack to your application. Designed for easy installation and years of reliable service, SmartRack accessories from Tripp Lite are ideal compliments to your SmartRack enclosure or open frame rack system. Fixed Shelf Features: - Fixed Shelf - 2U Cantilever mount - 2 or 4 post rack compatible - 18 inch shelf depth - Cantilever shelf supports monitors and other equipment - Cold rolled steel with black finish - Required mounting hardware included - Supports up to 60 lbs.
Description
A complete line of SmartRack accessories are available to customize your SmartRack to your application. Designed for easy installation and years of reliable service, SmartRack accessories from Tripp Lite are ideal compliments to your SmartRack enclosure or open frame rack system. Fixed Shelf Features: - Fixed Shelf - 2U Cantilever mount - 2 or 4 post rack compatible - 18 inch shelf depth - Cantilever shelf supports monitors and other equipment - Cold rolled steel with black finish - Required mounting hardware included - Supports up to 60 lbs.

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 2U Cantilever Mount Fixed Shelf - SRSHELF2P - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 2U Cantilever Mount Fixed Shelf
SRSHELF2P
Tripp Lite 2U Cantilever Mount Fixed Shelf SRSHELF2P
A complete line of SmartRack accessories are available to customize your SmartRack to your application. Designed for easy installation and years of reliable service, SmartRack accessories from Tripp Lite are ideal compliments to your SmartRack enclosure or open frame rack system. Fixed Shelf Features: - Fixed Shelf - 2U Cantilever mount - 2 or 4 post rack compatible - 18 inch shelf depth - Cantilever shelf supports monitors and other equipment - Cold rolled steel with black finish - Required mounting hardware included - Supports up to 60 lbs.

A complete line of SmartRack accessories are available to customize your SmartRack to your application. Designed for easy installation and years of reliable service, SmartRack accessories from Tripp Lite are ideal compliments to your SmartRack enclosure or open frame rack system.
Fixed Shelf Features:
- Fixed Shelf
- 2U Cantilever mount
- 2 or 4 post rack compatible
- 18 inch shelf depth
- Cantilever shelf supports monitors and other equipment
- Cold rolled steel with black finish
- Required mounting hardware included
- Supports up to 60 lbs.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SRSHELF2P
Product Name Tripp Lite 2U Cantilever Mount Fixed Shelf
Type Shelving; Cantilever
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with Sloped Shelves - SRE2T-HH991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 60 inch (1524 mm)
View Details
PCB Holders - 7870314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 14.17 inch (360 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details