TelephoneStuff.com ICC 10" Deep Single Rack 2 RMS Shelf ICCMSRSF10

Description
10" Deep Single Rack 2 RMS Shelf. Shelf Features: - Supports up to 75 lbs. - Designed to fit all 19" racks and cabinets
Description
10" Deep Single Rack 2 RMS Shelf. Shelf Features: - Supports up to 75 lbs. - Designed to fit all 19" racks and cabinets

Suppliers

Company
Product
Description
Supplier Links
ICC 10" Deep Single Rack 2 RMS Shelf - ICCMSRSF10 - TelephoneStuff.com
Huntington Beach, CA, USA
ICC 10" Deep Single Rack 2 RMS Shelf
ICCMSRSF10
ICC 10" Deep Single Rack 2 RMS Shelf ICCMSRSF10
10" Deep Single Rack 2 RMS Shelf. Shelf Features: - Supports up to 75 lbs. - Designed to fit all 19" racks and cabinets

10" Deep Single Rack 2 RMS Shelf.
Shelf Features:
- Supports up to 75 lbs.
- Designed to fit all 19" racks and cabinets

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number ICCMSRSF10
Product Name ICC 10" Deep Single Rack 2 RMS Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 1134511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 11.81 inch (300 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Wall-mounted storage - WM57-1636 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 16 inch (406 mm)
View Details
Freestanding Garment Rack - 5656-38 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Double Sided
View Details