TelephoneStuff.com Chatsworth Products 25" Wide Monitor Shelf 11334

Description
Provides a convenient top mounting shelf for computer monitor. Mounting hardware not included. Features: - Mounts to the top of 12050-005 and 12080-003 modules only. Use adjustable moniter shelf (11245) for mid-rack mounting applications - Made of sturdy .090 aluminum - Supports up to 110 lb - Sold individually
Description
Provides a convenient top mounting shelf for computer monitor. Mounting hardware not included. Features: - Mounts to the top of 12050-005 and 12080-003 modules only. Use adjustable moniter shelf (11245) for mid-rack mounting applications - Made of sturdy .090 aluminum - Supports up to 110 lb - Sold individually

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products 25" Wide Monitor Shelf - 11334 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products 25" Wide Monitor Shelf
11334
Chatsworth Products 25" Wide Monitor Shelf 11334
Provides a convenient top mounting shelf for computer monitor. Mounting hardware not included. Features: - Mounts to the top of 12050-005 and 12080-003 modules only. Use adjustable moniter shelf (11245) for mid-rack mounting applications - Made of sturdy .090 aluminum - Supports up to 110 lb - Sold individually

Provides a convenient top mounting shelf for computer monitor. Mounting hardware not included.
Features:
- Mounts to the top of 12050-005 and 12080-003 modules only. Use adjustable moniter shelf (11245) for mid-rack mounting applications
- Made of sturdy .090 aluminum
- Supports up to 110 lb
- Sold individually

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 11334
Product Name Chatsworth Products 25" Wide Monitor Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4539WM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
Storage Racking - 231428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 70.56 lbs (32 kg)
Depth 12.6 inch (320 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details