TelephoneStuff.com Chatsworth Products Double Sided Vented Shelf for 23".. 11232

Description
The Double Sided Vented Shelf is convenient for mounting CPUs, test gear or any equipment requiring bottom ventilation. Mounting hardware not included. Features: - Air flow perforations for increased air flow around components - Made of .090 aluminum - Supports up 100 lb or equipment - Shelf is 21.75" deep
Description
The Double Sided Vented Shelf is convenient for mounting CPUs, test gear or any equipment requiring bottom ventilation. Mounting hardware not included. Features: - Air flow perforations for increased air flow around components - Made of .090 aluminum - Supports up 100 lb or equipment - Shelf is 21.75" deep

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Double Sided Vented Shelf for 23".. - 11232 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Double Sided Vented Shelf for 23"..
11232
Chatsworth Products Double Sided Vented Shelf for 23".. 11232
The Double Sided Vented Shelf is convenient for mounting CPUs, test gear or any equipment requiring bottom ventilation. Mounting hardware not included. Features: - Air flow perforations for increased air flow around components - Made of .090 aluminum - Supports up 100 lb or equipment - Shelf is 21.75" deep

The Double Sided Vented Shelf is convenient for mounting CPUs, test gear or any equipment requiring bottom ventilation. Mounting hardware not included.
Features:
- Air flow perforations for increased air flow around components
- Made of .090 aluminum
- Supports up 100 lb or equipment
- Shelf is 21.75" deep

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 11232
Product Name Chatsworth Products Double Sided Vented Shelf for 23"..
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Industrial
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 230201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 39.37 inch (1000 mm)
Material Steel
View Details
Staging Rack with Crane -  - Kundel Industries, Inc.
Kundel Industries, Inc.
Specs
Category Industrial
Type Racking
Shelving/Racking Options Single Sided; Double Sided (optional feature)
View Details