TelephoneStuff.com Chatsworth Products Vented Fixed Shelf 18" Deep 12337

Description
Vented Fixed Shelf 18" Deep is used to support equipment that doesn't have rack-mounted brackets such as modems, CPUs small power supplies, monitors, etc. Shelves mount to the Universal EIA 5/8"-5/8"-1/2" alternating hole pattern of the four vertical mounting rails. Vented Fixed Shelf Features: - Made of strong, lightweight aluminum - Supports up to 200 lb - Installs using 8 #12-24 screws (not included)
Description
Vented Fixed Shelf 18" Deep is used to support equipment that doesn't have rack-mounted brackets such as modems, CPUs small power supplies, monitors, etc. Shelves mount to the Universal EIA 5/8"-5/8"-1/2" alternating hole pattern of the four vertical mounting rails. Vented Fixed Shelf Features: - Made of strong, lightweight aluminum - Supports up to 200 lb - Installs using 8 #12-24 screws (not included)

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Vented Fixed Shelf 18" Deep - 12337 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Vented Fixed Shelf 18" Deep
12337
Chatsworth Products Vented Fixed Shelf 18" Deep 12337
Vented Fixed Shelf 18" Deep is used to support equipment that doesn't have rack-mounted brackets such as modems, CPUs small power supplies, monitors, etc. Shelves mount to the Universal EIA 5/8"-5/8"-1/2" alternating hole pattern of the four vertical mounting rails. Vented Fixed Shelf Features: - Made of strong, lightweight aluminum - Supports up to 200 lb - Installs using 8 #12-24 screws (not included)

Vented Fixed Shelf 18" Deep is used to support equipment that doesn't have rack-mounted brackets such as modems, CPUs small power supplies, monitors, etc. Shelves mount to the Universal EIA 5/8"-5/8"-1/2" alternating hole pattern of the four vertical mounting rails.
Vented Fixed Shelf Features:
- Made of strong, lightweight aluminum
- Supports up to 200 lb
- Installs using 8 #12-24 screws (not included)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 12337
Product Name Chatsworth Products Vented Fixed Shelf 18" Deep
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Racks - 1863314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Shelving with Sloped Shelves - SRE1T-HE991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Sheet Metal Vertical Lift Storage System -  - Vidir Solutions
Specs
Type Shelving
Capacity 5000 lbs (2268 kg)
Depth 75 inch (1905 mm)
View Details