TelephoneStuff.com Kendall Howard 2U 14" Component Shelf 1906-1-002-02A

Description
The Kendall Howard Rack Mounted line of shelves is another great way to store your non-rack mountable components. Our shelves are suitable for monitors, modems, DSL routers, tape players, backup units, and virtually anything you can think of. These products are constructed from heavy 14-gauge steel and individually formed by hand. Each corner also features radius corners for optimum safety and handling. All shelving units have a front and back flange to ensure your components cannot slide off. Our 2U unit is a great medium to heavy-duty shelf. This unit will support just about any monitor or other medium weight component. This is the all around best shelf for most racking needs.
Description
The Kendall Howard Rack Mounted line of shelves is another great way to store your non-rack mountable components. Our shelves are suitable for monitors, modems, DSL routers, tape players, backup units, and virtually anything you can think of. These products are constructed from heavy 14-gauge steel and individually formed by hand. Each corner also features radius corners for optimum safety and handling. All shelving units have a front and back flange to ensure your components cannot slide off. Our 2U unit is a great medium to heavy-duty shelf. This unit will support just about any monitor or other medium weight component. This is the all around best shelf for most racking needs.

Suppliers

Company
Product
Description
Supplier Links
Kendall Howard 2U 14" Component Shelf - 1906-1-002-02A - TelephoneStuff.com
Huntington Beach, CA, USA
Kendall Howard 2U 14" Component Shelf
1906-1-002-02A
Kendall Howard 2U 14" Component Shelf 1906-1-002-02A
The Kendall Howard Rack Mounted line of shelves is another great way to store your non-rack mountable components. Our shelves are suitable for monitors, modems, DSL routers, tape players, backup units, and virtually anything you can think of. These products are constructed from heavy 14-gauge steel and individually formed by hand. Each corner also features radius corners for optimum safety and handling. All shelving units have a front and back flange to ensure your components cannot slide off. Our 2U unit is a great medium to heavy-duty shelf. This unit will support just about any monitor or other medium weight component. This is the all around best shelf for most racking needs.

The Kendall Howard Rack Mounted line of shelves is another great way to store your non-rack mountable components. Our shelves are suitable for monitors, modems, DSL routers, tape players, backup units, and virtually anything you can think of.
These products are constructed from heavy 14-gauge steel and individually formed by hand. Each corner also features radius corners for optimum safety and handling. All shelving units have a front and back flange to ensure your components cannot slide off.
Our 2U unit is a great medium to heavy-duty shelf. This unit will support just about any monitor or other medium weight component. This is the all around best shelf for most racking needs.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 1906-1-002-02A
Product Name Kendall Howard 2U 14" Component Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with Sloped Shelves - SRE2T-HE991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Server Rack Shelves - 500308 - RS Components, Ltd.
Specs
Type Shelving; Racking
Width 9.21 inch (234 mm)
View Details
Hospital Bed Storage System -  - Vidir Solutions
Specs
Category Commercial
Type Shelving
Capacity 600 to 900 lbs (272 to 408 kg)
View Details