TelephoneStuff.com Panduit® Rack Mount 19" Adjustable Shelf 1 RU SRM19X18A1

Description
Rack Mount 19" adjustable shelf 1 RU has a load ratings up to 250 lbs. mounts to front and back of EIA racks. Features: - Single rack unit space - Load rating 250 lbs - Dimensions - 1.8"H x 19.0"W x 18.0"D
Description
Rack Mount 19" adjustable shelf 1 RU has a load ratings up to 250 lbs. mounts to front and back of EIA racks. Features: - Single rack unit space - Load rating 250 lbs - Dimensions - 1.8"H x 19.0"W x 18.0"D

Suppliers

Company
Product
Description
Supplier Links
Panduit® Rack Mount 19" Adjustable Shelf 1 RU - SRM19X18A1 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Rack Mount 19" Adjustable Shelf 1 RU
SRM19X18A1
Panduit® Rack Mount 19" Adjustable Shelf 1 RU SRM19X18A1
Rack Mount 19" adjustable shelf 1 RU has a load ratings up to 250 lbs. mounts to front and back of EIA racks. Features: - Single rack unit space - Load rating 250 lbs - Dimensions - 1.8"H x 19.0"W x 18.0"D

Rack Mount 19" adjustable shelf 1 RU has a load ratings up to 250 lbs. mounts to front and back of EIA racks.
Features:
- Single rack unit space
- Load rating 250 lbs
- Dimensions - 1.8"H x 19.0"W x 18.0"D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SRM19X18A1
Product Name Panduit® Rack Mount 19" Adjustable Shelf 1 RU
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Specialized units - EMC1000 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 14 inch (356 mm)
Length 72 inch (1829 mm)
View Details
Server Rack Shelves - 1863002 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 6.89 inch (175 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details