TelephoneStuff.com Middle Atlantic SH Series Zero Space Rackshelf - 24".. SH-WR

Description
Designed expressly for use in Middle Atlantic's WR racks. A truly unique design, this "zero-space" shelf actually mounts to the sides of the rackrail (not the threaded face) providing more useable shelf area. Features: - Full-depth front and rear rackmounting, providing a secure shelf for non-rackmount components - Weight capacity: 250 lbs. - Depth: 24" - (2) "L" brackets are included to help position equipment - Constructed from 16-gauge steel - Includes mounting hardware - Finished in a durable black powder coat
Description
Designed expressly for use in Middle Atlantic's WR racks. A truly unique design, this "zero-space" shelf actually mounts to the sides of the rackrail (not the threaded face) providing more useable shelf area. Features: - Full-depth front and rear rackmounting, providing a secure shelf for non-rackmount components - Weight capacity: 250 lbs. - Depth: 24" - (2) "L" brackets are included to help position equipment - Constructed from 16-gauge steel - Includes mounting hardware - Finished in a durable black powder coat

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic SH Series Zero Space Rackshelf - 24".. - SH-WR - TelephoneStuff.com
Huntington Beach, CA, USA
Middle Atlantic SH Series Zero Space Rackshelf - 24"..
SH-WR
Middle Atlantic SH Series Zero Space Rackshelf - 24".. SH-WR
Designed expressly for use in Middle Atlantic's WR racks. A truly unique design, this "zero-space" shelf actually mounts to the sides of the rackrail (not the threaded face) providing more useable shelf area. Features: - Full-depth front and rear rackmounting, providing a secure shelf for non-rackmount components - Weight capacity: 250 lbs. - Depth: 24" - (2) "L" brackets are included to help position equipment - Constructed from 16-gauge steel - Includes mounting hardware - Finished in a durable black powder coat

Designed expressly for use in Middle Atlantic's WR racks. A truly unique design, this "zero-space" shelf actually mounts to the sides of the rackrail (not the threaded face) providing more useable shelf area.
Features:
- Full-depth front and rear rackmounting, providing a secure shelf for non-rackmount components
- Weight capacity: 250 lbs.
- Depth: 24"
- (2) "L" brackets are included to help position equipment
- Constructed from 16-gauge steel
- Includes mounting hardware
- Finished in a durable black powder coat

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SH-WR
Product Name Middle Atlantic SH Series Zero Space Rackshelf - 24"..
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863005 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wall-mounted storage - WM57-2436 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
Freestanding Garment Rack - 5656-41 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Double Sided
View Details