TelephoneStuff.com Hubbell 4 Post Stationary Rack Shelf MCCPSHLF

Description
Assembles to 19" uprights in premise networking and seismic cabinets and accommodates equipment that is not rack mounted. Features: - Ideal for monitors, modems, external drives and manuals - Perforated for ventilation - Shelf dimensions: 17.5" W x 24" D - 100 lb. capacity
Description
Assembles to 19" uprights in premise networking and seismic cabinets and accommodates equipment that is not rack mounted. Features: - Ideal for monitors, modems, external drives and manuals - Perforated for ventilation - Shelf dimensions: 17.5" W x 24" D - 100 lb. capacity

Suppliers

Company
Product
Description
Supplier Links
Hubbell 4 Post Stationary Rack Shelf - MCCPSHLF - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 4 Post Stationary Rack Shelf
MCCPSHLF
Hubbell 4 Post Stationary Rack Shelf MCCPSHLF
Assembles to 19" uprights in premise networking and seismic cabinets and accommodates equipment that is not rack mounted. Features: - Ideal for monitors, modems, external drives and manuals - Perforated for ventilation - Shelf dimensions: 17.5" W x 24" D - 100 lb. capacity

Assembles to 19" uprights in premise networking and seismic cabinets and accommodates equipment that is not rack mounted.
Features:
- Ideal for monitors, modems, external drives and manuals
- Perforated for ventilation
- Shelf dimensions: 17.5" W x 24" D
- 100 lb. capacity

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number MCCPSHLF
Product Name Hubbell 4 Post Stationary Rack Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with Sloped Shelves - SRE2T-EH750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Server Rack Shelves - 2228281 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 20 inch (508 mm)
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details