TelephoneStuff.com Middle Atlantic SH Series Zero Space Rackshelf - 16".. SH-SRSR

Description
Designed expressly for use in Middle Atlantic's SRSR racks. A truly unique design, this "zero-space" shelf actually mounts to the sides of the rackrail (not the threaded face) providing more useable shelf area. Features: - Full-depth front and rear rackmounting, providing a secure shelf for non-rackmount components - Weight capacity: 200 lbs. - Depth: 16" - (2) "L" brackets are included to help position equipment - Constructed from 16-gauge steel - Includes mounting hardware - Finished in a durable black powder coat
Description
Designed expressly for use in Middle Atlantic's SRSR racks. A truly unique design, this "zero-space" shelf actually mounts to the sides of the rackrail (not the threaded face) providing more useable shelf area. Features: - Full-depth front and rear rackmounting, providing a secure shelf for non-rackmount components - Weight capacity: 200 lbs. - Depth: 16" - (2) "L" brackets are included to help position equipment - Constructed from 16-gauge steel - Includes mounting hardware - Finished in a durable black powder coat

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic SH Series Zero Space Rackshelf - 16".. - SH-SRSR - TelephoneStuff.com
Huntington Beach, CA, USA
Middle Atlantic SH Series Zero Space Rackshelf - 16"..
SH-SRSR
Middle Atlantic SH Series Zero Space Rackshelf - 16".. SH-SRSR
Designed expressly for use in Middle Atlantic's SRSR racks. A truly unique design, this "zero-space" shelf actually mounts to the sides of the rackrail (not the threaded face) providing more useable shelf area. Features: - Full-depth front and rear rackmounting, providing a secure shelf for non-rackmount components - Weight capacity: 200 lbs. - Depth: 16" - (2) "L" brackets are included to help position equipment - Constructed from 16-gauge steel - Includes mounting hardware - Finished in a durable black powder coat

Designed expressly for use in Middle Atlantic's SRSR racks. A truly unique design, this "zero-space" shelf actually mounts to the sides of the rackrail (not the threaded face) providing more useable shelf area.
Features:
- Full-depth front and rear rackmounting, providing a secure shelf for non-rackmount components
- Weight capacity: 200 lbs.
- Depth: 16"
- (2) "L" brackets are included to help position equipment
- Constructed from 16-gauge steel
- Includes mounting hardware
- Finished in a durable black powder coat

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SH-SRSR
Product Name Middle Atlantic SH Series Zero Space Rackshelf - 16"..
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 1134513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 23.62 inch (600 mm)
View Details
Mobile shelving & Mini-Racking - SRE4527SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Vented Economy Rack Shelf - ER-S1V - Video Mount Products
Specs
Type Shelving
Depth 12.5 inch (317 mm)
Length 2.6 inch (66.04 mm)
View Details