TelephoneStuff.com Middle Atlantic 6 Rackspace - Clamping Rackshelf CAP6

Description
For components which require captivation, Middle Atlantic's Clamping Rackshelves offer an economical and highly functional solution. Features: - Racking height: 10-1/2" (6 space) - Depth: 15-1/2" - Clamp height range: 8" - 9-7/8" - Ships unassemebled - Equipped with rubber-lined clamps which secure your component from the top - Additionally outfitted with adjustable "L" brackets in back to provide an optimally secure fit - Vented bottom offers superior cooling - Robust 16-gauge steel design maintains structural integrity in mobile applications - Finished in a durable black powder coat
Description
For components which require captivation, Middle Atlantic's Clamping Rackshelves offer an economical and highly functional solution. Features: - Racking height: 10-1/2" (6 space) - Depth: 15-1/2" - Clamp height range: 8" - 9-7/8" - Ships unassemebled - Equipped with rubber-lined clamps which secure your component from the top - Additionally outfitted with adjustable "L" brackets in back to provide an optimally secure fit - Vented bottom offers superior cooling - Robust 16-gauge steel design maintains structural integrity in mobile applications - Finished in a durable black powder coat

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic 6 Rackspace - Clamping Rackshelf - CAP6 - TelephoneStuff.com
Huntington Beach, CA, USA
Middle Atlantic 6 Rackspace - Clamping Rackshelf
CAP6
Middle Atlantic 6 Rackspace - Clamping Rackshelf CAP6
For components which require captivation, Middle Atlantic's Clamping Rackshelves offer an economical and highly functional solution. Features: - Racking height: 10-1/2" (6 space) - Depth: 15-1/2" - Clamp height range: 8" - 9-7/8" - Ships unassemebled - Equipped with rubber-lined clamps which secure your component from the top - Additionally outfitted with adjustable "L" brackets in back to provide an optimally secure fit - Vented bottom offers superior cooling - Robust 16-gauge steel design maintains structural integrity in mobile applications - Finished in a durable black powder coat

For components which require captivation, Middle Atlantic's Clamping Rackshelves offer an economical and highly functional solution.
Features:
- Racking height: 10-1/2" (6 space)
- Depth: 15-1/2"
- Clamp height range: 8" - 9-7/8"
- Ships unassemebled
- Equipped with rubber-lined clamps which secure your component from the top
- Additionally outfitted with adjustable "L" brackets in back to provide an optimally secure fit
- Vented bottom offers superior cooling
- Robust 16-gauge steel design maintains structural integrity in mobile applications
- Finished in a durable black powder coat

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number CAP6
Product Name Middle Atlantic 6 Rackspace - Clamping Rackshelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 231434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 52.92 lbs (24 kg)
Depth 14.57 inch (370 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4531SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
Wall-Mount Garment Rack - 2650-23 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Single Sided
View Details