TelephoneStuff.com ICC 4-Post 32" Vented Rack Shelf ICCMSRFV32

Description
4-Post 32" Vented Rack Shelf accommodates bulky equipment with more depth capability. Features: - Designed with durable steel construction and is black powder coated - Supports up to 125 lbs. load capability - Designed to fit standard 19" rack - 2 rack mount spaces (RMS) - Compatible with ICC 4-Post Adjustable Distribution Rack
Description
4-Post 32" Vented Rack Shelf accommodates bulky equipment with more depth capability. Features: - Designed with durable steel construction and is black powder coated - Supports up to 125 lbs. load capability - Designed to fit standard 19" rack - 2 rack mount spaces (RMS) - Compatible with ICC 4-Post Adjustable Distribution Rack

Suppliers

Company
Product
Description
Supplier Links
ICC 4-Post 32" Vented Rack Shelf - ICCMSRFV32 - TelephoneStuff.com
Huntington Beach, CA, USA
ICC 4-Post 32" Vented Rack Shelf
ICCMSRFV32
ICC 4-Post 32" Vented Rack Shelf ICCMSRFV32
4-Post 32" Vented Rack Shelf accommodates bulky equipment with more depth capability. Features: - Designed with durable steel construction and is black powder coated - Supports up to 125 lbs. load capability - Designed to fit standard 19" rack - 2 rack mount spaces (RMS) - Compatible with ICC 4-Post Adjustable Distribution Rack

4-Post 32" Vented Rack Shelf accommodates bulky equipment with more depth capability.
Features:
- Designed with durable steel construction and is black powder coated
- Supports up to 125 lbs. load capability
- Designed to fit standard 19" rack
- 2 rack mount spaces (RMS)
- Compatible with ICC 4-Post Adjustable Distribution Rack

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number ICCMSRFV32
Product Name ICC 4-Post 32" Vented Rack Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2228264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Freestanding stations - EMA1312 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
POWER WIDE SPAN BULK RACKS - HA484807 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Category Commercial
Type Racking
Depth ? to 48 inch (? to 1219 mm)
View Details