TelephoneStuff.com Panduit® NetFrame Shelf NFSHLF19X18

Description
Rack accessories designed for use with NetFrame Systems and NetRack Systems to provide unique configurations Features - Load rating 250 lbs - Dimensions: .9"H x 19"W x 18"D - Rack Space: 1 - Color: Black
Description
Rack accessories designed for use with NetFrame Systems and NetRack Systems to provide unique configurations Features - Load rating 250 lbs - Dimensions: .9"H x 19"W x 18"D - Rack Space: 1 - Color: Black

Suppliers

Company
Product
Description
Supplier Links
Panduit® NetFrame Shelf - NFSHLF19X18 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® NetFrame Shelf
NFSHLF19X18
Panduit® NetFrame Shelf NFSHLF19X18
Rack accessories designed for use with NetFrame Systems and NetRack Systems to provide unique configurations Features - Load rating 250 lbs - Dimensions: .9"H x 19"W x 18"D - Rack Space: 1 - Color: Black

Rack accessories designed for use with NetFrame Systems and NetRack Systems to provide unique configurations
Features
- Load rating 250 lbs
- Dimensions: .9"H x 19"W x 18"D
- Rack Space: 1
- Color: Black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number NFSHLF19X18
Product Name Panduit® NetFrame Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Freestanding stations - EMA3051 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
PCB Holders - 2878079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.74 inch (95 mm)
Width 8.27 inch (210 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details