TelephoneStuff.com Hubbell Sliding Tower Shelf MCCTWRSHLV2

Description
Assembles to bottom of premise networking or seismic cabinets to accommodate 2 server towers side-by-side. Features: - 16 gauge steel - Powder coat finish - Load capacity: 85 lbs. - Screw style: #12-24 - Dimensions: (each shelf) 8.63" W x 20" D
Description
Assembles to bottom of premise networking or seismic cabinets to accommodate 2 server towers side-by-side. Features: - 16 gauge steel - Powder coat finish - Load capacity: 85 lbs. - Screw style: #12-24 - Dimensions: (each shelf) 8.63" W x 20" D

Suppliers

Company
Product
Description
Supplier Links
Hubbell Sliding Tower Shelf - MCCTWRSHLV2 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Sliding Tower Shelf
MCCTWRSHLV2
Hubbell Sliding Tower Shelf MCCTWRSHLV2
Assembles to bottom of premise networking or seismic cabinets to accommodate 2 server towers side-by-side. Features: - 16 gauge steel - Powder coat finish - Load capacity: 85 lbs. - Screw style: #12-24 - Dimensions: (each shelf) 8.63" W x 20" D

Assembles to bottom of premise networking or seismic cabinets to accommodate 2 server towers side-by-side.
Features:
- 16 gauge steel
- Powder coat finish
- Load capacity: 85 lbs.
- Screw style: #12-24
- Dimensions: (each shelf) 8.63" W x 20" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number MCCTWRSHLV2
Product Name Hubbell Sliding Tower Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3512613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.24 inch (438 mm)
Length 27.56 inch (700 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with drawers - R5SHE-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Wall-Mounted Garment Rack - 5656-01 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Single Sided
View Details