TelephoneStuff.com Tripp Lite 2U Cantilever Mount Fixed Shelf SR204

Description
A complete line of SmartRack accessories are available to customize your SmartRack to your application. Designed for easy installation and years of reliable service, SmartRack accessories from Tripp Lite are ideal compliments to your SmartRack enclosure or open frame rack system. Features: - Fixed Shelf - 2U Cantilever mount - Cold rolled steel with black finish - Required mounting hardware included - Supports up to 60 lbs.
Description
A complete line of SmartRack accessories are available to customize your SmartRack to your application. Designed for easy installation and years of reliable service, SmartRack accessories from Tripp Lite are ideal compliments to your SmartRack enclosure or open frame rack system. Features: - Fixed Shelf - 2U Cantilever mount - Cold rolled steel with black finish - Required mounting hardware included - Supports up to 60 lbs.

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 2U Cantilever Mount Fixed Shelf - SR204 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 2U Cantilever Mount Fixed Shelf
SR204
Tripp Lite 2U Cantilever Mount Fixed Shelf SR204
A complete line of SmartRack accessories are available to customize your SmartRack to your application. Designed for easy installation and years of reliable service, SmartRack accessories from Tripp Lite are ideal compliments to your SmartRack enclosure or open frame rack system. Features: - Fixed Shelf - 2U Cantilever mount - Cold rolled steel with black finish - Required mounting hardware included - Supports up to 60 lbs.

A complete line of SmartRack accessories are available to customize your SmartRack to your application. Designed for easy installation and years of reliable service, SmartRack accessories from Tripp Lite are ideal compliments to your SmartRack enclosure or open frame rack system.
Features:
- Fixed Shelf
- 2U Cantilever mount
- Cold rolled steel with black finish
- Required mounting hardware included
- Supports up to 60 lbs.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SR204
Product Name Tripp Lite 2U Cantilever Mount Fixed Shelf
Type Shelving; Cantilever
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with Sloped Shelves - SRE2T-GE870501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Storage Racking - 519396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 2646 lbs (1200 kg)
Depth 15.75 inch (400 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details