TelephoneStuff.com Chatsworth Products Adjustable Monitor Shelf 11245

Description
Convenient for computer monitors or any equipment at any rack position. Mounting hardware not included. Features: - Made of sturdy .090 aluminum - Mounts to double sided rack only - Shelf holds up to 110 lbs. uniformly distrbuted - 19" version holds equipment up to 17.75" wide - 23" version holds equipment up to 21.75" wide - 25" version holds equipment up to 23.75" wide - Sold individually - For use with 3"D double-sided racks only
Description
Convenient for computer monitors or any equipment at any rack position. Mounting hardware not included. Features: - Made of sturdy .090 aluminum - Mounts to double sided rack only - Shelf holds up to 110 lbs. uniformly distrbuted - 19" version holds equipment up to 17.75" wide - 23" version holds equipment up to 21.75" wide - 25" version holds equipment up to 23.75" wide - Sold individually - For use with 3"D double-sided racks only

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Adjustable Monitor Shelf - 11245 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Adjustable Monitor Shelf
11245
Chatsworth Products Adjustable Monitor Shelf 11245
Convenient for computer monitors or any equipment at any rack position. Mounting hardware not included. Features: - Made of sturdy .090 aluminum - Mounts to double sided rack only - Shelf holds up to 110 lbs. uniformly distrbuted - 19" version holds equipment up to 17.75" wide - 23" version holds equipment up to 21.75" wide - 25" version holds equipment up to 23.75" wide - Sold individually - For use with 3"D double-sided racks only

Convenient for computer monitors or any equipment at any rack position. Mounting hardware not included.
Features:
- Made of sturdy .090 aluminum
- Mounts to double sided rack only
- Shelf holds up to 110 lbs. uniformly distrbuted
- 19" version holds equipment up to 17.75" wide
- 23" version holds equipment up to 21.75" wide
- 25" version holds equipment up to 23.75" wide
- Sold individually
- For use with 3"D double-sided racks only

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 11245
Product Name Chatsworth Products Adjustable Monitor Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863302 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 24.02 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile shelving & Mini-Racking - SRE4011M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Upright Garment Rack - 2650-18 - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Single Sided
View Details