TelephoneStuff.com Southwest Data Products Steel Double Sided Rack Shelf SWE2108STL

Description
Steel Double Sided Rack Shelves are for 19" and 23" Relay Rack Mounting Units. Shelves are 10 5/8" Deep each or 21 3/4" when Mounted Back to Back. Rack Shelf Features: - 19" Unit Dimensions: 17 1/4" W x 21 3/4" D - 23" Unit Dimensions: 21 1/4" W x 21 3/4" D - Formed Construction for Strength - Sturdy Steel formed construction - Mounting Holes on Standard EIA Spacing - Colors available: White, Gray, and Black
Description
Steel Double Sided Rack Shelves are for 19" and 23" Relay Rack Mounting Units. Shelves are 10 5/8" Deep each or 21 3/4" when Mounted Back to Back. Rack Shelf Features: - 19" Unit Dimensions: 17 1/4" W x 21 3/4" D - 23" Unit Dimensions: 21 1/4" W x 21 3/4" D - Formed Construction for Strength - Sturdy Steel formed construction - Mounting Holes on Standard EIA Spacing - Colors available: White, Gray, and Black

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Steel Double Sided Rack Shelf - SWE2108STL - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Steel Double Sided Rack Shelf
SWE2108STL
Southwest Data Products Steel Double Sided Rack Shelf SWE2108STL
Steel Double Sided Rack Shelves are for 19" and 23" Relay Rack Mounting Units. Shelves are 10 5/8" Deep each or 21 3/4" when Mounted Back to Back. Rack Shelf Features: - 19" Unit Dimensions: 17 1/4" W x 21 3/4" D - 23" Unit Dimensions: 21 1/4" W x 21 3/4" D - Formed Construction for Strength - Sturdy Steel formed construction - Mounting Holes on Standard EIA Spacing - Colors available: White, Gray, and Black

Steel Double Sided Rack Shelves are for 19" and 23" Relay Rack Mounting Units. Shelves are 10 5/8" Deep each or 21 3/4" when Mounted Back to Back.
Rack Shelf Features:
- 19" Unit Dimensions: 17 1/4" W x 21 3/4" D
- 23" Unit Dimensions: 21 1/4" W x 21 3/4" D
- Formed Construction for Strength
- Sturdy Steel formed construction
- Mounting Holes on Standard EIA Spacing
- Colors available: White, Gray, and Black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SWE2108STL
Product Name Southwest Data Products Steel Double Sided Rack Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Racks - 473501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Shelving with drawers - R5SHC-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Vertical Lift Module (VLM) -  - Vidir Solutions
Specs
Category Commercial
Type Shelving
Shelving/Racking Options Enclosed (optional feature)
View Details