TelephoneStuff.com Tripp Lite SmartRack Fixed Shelf-Heavy Duty SRX3

Description
Reinforced version of the SRX2, ideal for holding non-rackmount equipment and comes with mounting hardware. Features: - Requires 1U of space and 28-in. depth - Ventilated, fixed shelf - Load rating of 250 lbs.
Description
Reinforced version of the SRX2, ideal for holding non-rackmount equipment and comes with mounting hardware. Features: - Requires 1U of space and 28-in. depth - Ventilated, fixed shelf - Load rating of 250 lbs.

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite SmartRack Fixed Shelf-Heavy Duty - SRX3 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite SmartRack Fixed Shelf-Heavy Duty
SRX3
Tripp Lite SmartRack Fixed Shelf-Heavy Duty SRX3
Reinforced version of the SRX2, ideal for holding non-rackmount equipment and comes with mounting hardware. Features: - Requires 1U of space and 28-in. depth - Ventilated, fixed shelf - Load rating of 250 lbs.

Reinforced version of the SRX2, ideal for holding non-rackmount equipment and comes with mounting hardware.
Features:
- Requires 1U of space and 28-in. depth
- Ventilated, fixed shelf
- Load rating of 250 lbs.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SRX3
Product Name Tripp Lite SmartRack Fixed Shelf-Heavy Duty
Type Shelving; Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 8020276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Freestanding stations - EMA3051 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Hospital Bed Storage System -  - Vidir Solutions
Specs
Category Commercial
Type Shelving
Capacity 600 to 900 lbs (272 to 408 kg)
View Details