TelephoneStuff.com Kendall Howard Wall Mount Component Shelf 1915-1-200-05

Description
Kendall Howard Wall Mount Component Shelf fills a need in todays IT marketplace. With this 16 gauge, heavy duty shelf - rated at 200 lb weight capacity - users have the ability to conveniently keep their peripherals and other computer-related items easily at hand. Deep (21 inches) and wide (20 inches), this versatile shelf is a great addition to your data room. The Wall Mount Component Shelf can be secured to a wall as shown or upside down. Features: - Dimensions: 21" D x 20" W x 8" H - 200 lb weight capacity - 16 mounting holes
Description
Kendall Howard Wall Mount Component Shelf fills a need in todays IT marketplace. With this 16 gauge, heavy duty shelf - rated at 200 lb weight capacity - users have the ability to conveniently keep their peripherals and other computer-related items easily at hand. Deep (21 inches) and wide (20 inches), this versatile shelf is a great addition to your data room. The Wall Mount Component Shelf can be secured to a wall as shown or upside down. Features: - Dimensions: 21" D x 20" W x 8" H - 200 lb weight capacity - 16 mounting holes

Suppliers

Company
Product
Description
Supplier Links
Kendall Howard Wall Mount Component Shelf - 1915-1-200-05 - TelephoneStuff.com
Huntington Beach, CA, USA
Kendall Howard Wall Mount Component Shelf
1915-1-200-05
Kendall Howard Wall Mount Component Shelf 1915-1-200-05
Kendall Howard Wall Mount Component Shelf fills a need in todays IT marketplace. With this 16 gauge, heavy duty shelf - rated at 200 lb weight capacity - users have the ability to conveniently keep their peripherals and other computer-related items easily at hand. Deep (21 inches) and wide (20 inches), this versatile shelf is a great addition to your data room. The Wall Mount Component Shelf can be secured to a wall as shown or upside down. Features: - Dimensions: 21" D x 20" W x 8" H - 200 lb weight capacity - 16 mounting holes

Kendall Howard Wall Mount Component Shelf fills a need in todays IT marketplace. With this 16 gauge, heavy duty shelf - rated at 200 lb weight capacity - users have the ability to conveniently keep their peripherals and other computer-related items easily at hand. Deep (21 inches) and wide (20 inches), this versatile shelf is a great addition to your data room. The Wall Mount Component Shelf can be secured to a wall as shown or upside down.
Features:
- Dimensions: 21" D x 20" W x 8" H
- 200 lb weight capacity
- 16 mounting holes

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 1915-1-200-05
Product Name Kendall Howard Wall Mount Component Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE2550B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 36 inch (914 mm)
View Details
Server Racks - 1863317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details