TelephoneStuff.com Southwest Data Products Roll-Out Shelf SWE704

Description
Roll-Out Shelf can be used as keyboard or monitor shelf and is formed construction for stiffness. Roll-Out Shelf Features: - Available Dimensions: - 19" Unit Dimensions: 17" W and 16.75" D - 23" Unit Dimensions: 21" W and 16.75" D - Uses Full Ball bearing slides - 3/4 Extension - Mounting hardware provided - 75 lb weight capacity - Constructed from carbon steel - Mounting holes on standard EIA spacing - Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black - Note: Cabinet must be equipped with front and back mounting rails
Description
Roll-Out Shelf can be used as keyboard or monitor shelf and is formed construction for stiffness. Roll-Out Shelf Features: - Available Dimensions: - 19" Unit Dimensions: 17" W and 16.75" D - 23" Unit Dimensions: 21" W and 16.75" D - Uses Full Ball bearing slides - 3/4 Extension - Mounting hardware provided - 75 lb weight capacity - Constructed from carbon steel - Mounting holes on standard EIA spacing - Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black - Note: Cabinet must be equipped with front and back mounting rails

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Roll-Out Shelf - SWE704 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Roll-Out Shelf
SWE704
Southwest Data Products Roll-Out Shelf SWE704
Roll-Out Shelf can be used as keyboard or monitor shelf and is formed construction for stiffness. Roll-Out Shelf Features: - Available Dimensions: - 19" Unit Dimensions: 17" W and 16.75" D - 23" Unit Dimensions: 21" W and 16.75" D - Uses Full Ball bearing slides - 3/4 Extension - Mounting hardware provided - 75 lb weight capacity - Constructed from carbon steel - Mounting holes on standard EIA spacing - Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black - Note: Cabinet must be equipped with front and back mounting rails

Roll-Out Shelf can be used as keyboard or monitor shelf and is formed construction for stiffness.
Roll-Out Shelf Features:
- Available Dimensions:
- 19" Unit Dimensions: 17" W and 16.75" D
- 23" Unit Dimensions: 21" W and 16.75" D
- Uses Full Ball bearing slides - 3/4 Extension
- Mounting hardware provided
- 75 lb weight capacity
- Constructed from carbon steel
- Mounting holes on standard EIA spacing
- Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black
- Note: Cabinet must be equipped with front and back mounting rails

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SWE704
Product Name Southwest Data Products Roll-Out Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 2228281 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 20 inch (508 mm)
Material Steel
View Details
Specialized storage - SRP0404 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Vertical Lift Module (VLM) -  - Vidir Solutions
Specs
Category Commercial
Type Shelving
Shelving/Racking Options Enclosed (optional feature)
View Details