TelephoneStuff.com Kendall Howard Center Line Solid Shelf 1907-3-001-03A

Description
The rock solid rack mounted center line solid shelf is one of the most stable shelves on the market. Features: - Mounting flanges are press welded onto each side and wrap completely around the bottom to give it unprecedented stability and strength - Designed for two-post racking systems - EIA Compliant - Retaining flanges on all four sides will help to ensure that your components will stay exactly where you put them - Made from 14-gauge (.074 Steel) and formed by hand one bend at a time for the highest quality
Description
The rock solid rack mounted center line solid shelf is one of the most stable shelves on the market. Features: - Mounting flanges are press welded onto each side and wrap completely around the bottom to give it unprecedented stability and strength - Designed for two-post racking systems - EIA Compliant - Retaining flanges on all four sides will help to ensure that your components will stay exactly where you put them - Made from 14-gauge (.074 Steel) and formed by hand one bend at a time for the highest quality

Suppliers

Company
Product
Description
Supplier Links
Kendall Howard Center Line Solid Shelf - 1907-3-001-03A - TelephoneStuff.com
Huntington Beach, CA, USA
Kendall Howard Center Line Solid Shelf
1907-3-001-03A
Kendall Howard Center Line Solid Shelf 1907-3-001-03A
The rock solid rack mounted center line solid shelf is one of the most stable shelves on the market. Features: - Mounting flanges are press welded onto each side and wrap completely around the bottom to give it unprecedented stability and strength - Designed for two-post racking systems - EIA Compliant - Retaining flanges on all four sides will help to ensure that your components will stay exactly where you put them - Made from 14-gauge (.074 Steel) and formed by hand one bend at a time for the highest quality

The rock solid rack mounted center line solid shelf is one of the most stable shelves on the market.
Features:
- Mounting flanges are press welded onto each side and wrap completely around the bottom to give it unprecedented stability and strength
- Designed for two-post racking systems
- EIA Compliant
- Retaining flanges on all four sides will help to ensure that your components will stay exactly where you put them
- Made from 14-gauge (.074 Steel) and formed by hand one bend at a time for the highest quality

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 1907-3-001-03A
Product Name Kendall Howard Center Line Solid Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 630258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Record storage - SRD8008S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 32 inch (813 mm)
Length 75 inch (1905 mm)
View Details
THREE LEVEL 84
Raymond Handling Consultants, L.C.
Specs
Category Commercial
Type Shelving; Racking; Heavy Duty
Capacity 6915 lbs (3136 kg)
View Details