TelephoneStuff.com Hubbell Center Weighted Equipment Shelf MCCCWS19

Description
Center weighted rack mounted equipment shelf ideal for servers, monitors or other heavy equipment. Features: - 16 ga. cold-rolled steel - Finish: Durable black powder coat or aluminum - Load capacity - 75 lbs. - Depth - 19" - Height - 3-1/2"
Description
Center weighted rack mounted equipment shelf ideal for servers, monitors or other heavy equipment. Features: - 16 ga. cold-rolled steel - Finish: Durable black powder coat or aluminum - Load capacity - 75 lbs. - Depth - 19" - Height - 3-1/2"

Suppliers

Company
Product
Description
Supplier Links
Hubbell Center Weighted Equipment Shelf - MCCCWS19 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Center Weighted Equipment Shelf
MCCCWS19
Hubbell Center Weighted Equipment Shelf MCCCWS19
Center weighted rack mounted equipment shelf ideal for servers, monitors or other heavy equipment. Features: - 16 ga. cold-rolled steel - Finish: Durable black powder coat or aluminum - Load capacity - 75 lbs. - Depth - 19" - Height - 3-1/2"

Center weighted rack mounted equipment shelf ideal for servers, monitors or other heavy equipment.
Features:
- 16 ga. cold-rolled steel
- Finish: Durable black powder coat or aluminum
- Load capacity - 75 lbs.
- Depth - 19"
- Height - 3-1/2"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number MCCCWS19
Product Name Hubbell Center Weighted Equipment Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5156S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 2463388 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details