TelephoneStuff.com Chatsworth Products Heavy-Duty Equipment Shelf for 6".. 12293

Description
This shelf was added as a result of requests from users of our popular CatRack Deluxe Units. The shelf holds heavy equipment such as laser printers, large CPUs, power supplies, etc. Holds equipment up to 17"W x 20"D. Mounting hardware not included. Features: - Made of sturdy, lightweight .090" aluminum - Holds up to 200 lb - 20.08"D x 7.16"H. Fits 19" rack width - Fits CatRack Deluxe Units (Series 66353)
Description
This shelf was added as a result of requests from users of our popular CatRack Deluxe Units. The shelf holds heavy equipment such as laser printers, large CPUs, power supplies, etc. Holds equipment up to 17"W x 20"D. Mounting hardware not included. Features: - Made of sturdy, lightweight .090" aluminum - Holds up to 200 lb - 20.08"D x 7.16"H. Fits 19" rack width - Fits CatRack Deluxe Units (Series 66353)

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Heavy-Duty Equipment Shelf for 6".. - 12293 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Heavy-Duty Equipment Shelf for 6"..
12293
Chatsworth Products Heavy-Duty Equipment Shelf for 6".. 12293
This shelf was added as a result of requests from users of our popular CatRack Deluxe Units. The shelf holds heavy equipment such as laser printers, large CPUs, power supplies, etc. Holds equipment up to 17"W x 20"D. Mounting hardware not included. Features: - Made of sturdy, lightweight .090" aluminum - Holds up to 200 lb - 20.08"D x 7.16"H. Fits 19" rack width - Fits CatRack Deluxe Units (Series 66353)

This shelf was added as a result of requests from users of our popular CatRack Deluxe Units. The shelf holds heavy equipment such as laser printers, large CPUs, power supplies, etc. Holds equipment up to 17"W x 20"D. Mounting hardware not included.
Features:
- Made of sturdy, lightweight .090" aluminum
- Holds up to 200 lb
- 20.08"D x 7.16"H. Fits 19" rack width
- Fits CatRack Deluxe Units (Series 66353)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 12293
Product Name Chatsworth Products Heavy-Duty Equipment Shelf for 6"..
Type Shelving; Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 3512613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.24 inch (438 mm)
Length 27.56 inch (700 mm)
View Details
Mini-Racking - SRE5006S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Sheet Metal Vertical Lift Storage System -  - Vidir Solutions
Specs
Type Shelving
Capacity 5000 lbs (2268 kg)
Depth 75 inch (1905 mm)
View Details