TelephoneStuff.com Sprint Mid-Mount Equipment Shelf (Black) 969854

Description
Sprint Equipment mid-mount shelves are constructed of steel and support up to 50 pounds of weight. These versatile equipment shelves utilize the standard TIA/EIA universal hole pattern. Features: - Installation materials packaged with shelves - Occupies minimal rack mount spaces - Utilizes the standard TIA/EIA hole pattern - Extremely durable construction of 100% steel - Made in the U.S.A. - One piece construction - Dimension: 19" x 19" x 2 RMS
Description
Sprint Equipment mid-mount shelves are constructed of steel and support up to 50 pounds of weight. These versatile equipment shelves utilize the standard TIA/EIA universal hole pattern. Features: - Installation materials packaged with shelves - Occupies minimal rack mount spaces - Utilizes the standard TIA/EIA hole pattern - Extremely durable construction of 100% steel - Made in the U.S.A. - One piece construction - Dimension: 19" x 19" x 2 RMS

Suppliers

Company
Product
Description
Supplier Links
Sprint Mid-Mount Equipment Shelf (Black) - 969854 - TelephoneStuff.com
Huntington Beach, CA, USA
Sprint Mid-Mount Equipment Shelf (Black)
969854
Sprint Mid-Mount Equipment Shelf (Black) 969854
Sprint Equipment mid-mount shelves are constructed of steel and support up to 50 pounds of weight. These versatile equipment shelves utilize the standard TIA/EIA universal hole pattern. Features: - Installation materials packaged with shelves - Occupies minimal rack mount spaces - Utilizes the standard TIA/EIA hole pattern - Extremely durable construction of 100% steel - Made in the U.S.A. - One piece construction - Dimension: 19" x 19" x 2 RMS

Sprint Equipment mid-mount shelves are constructed of steel and support up to 50 pounds of weight. These versatile equipment shelves utilize the standard TIA/EIA universal hole pattern.
Features:
- Installation materials packaged with shelves
- Occupies minimal rack mount spaces
- Utilizes the standard TIA/EIA hole pattern
- Extremely durable construction of 100% steel
- Made in the U.S.A.
- One piece construction
- Dimension: 19" x 19" x 2 RMS

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 969854
Product Name Sprint Mid-Mount Equipment Shelf (Black)
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2559140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 287 lbs (130 kg)
Depth 13.39 inch (340 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized storage - SRP0442 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Freestanding Garment Rack - 5656-39 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Double Sided
View Details