TelephoneStuff.com Middle Atlantic 4 Rackspace - Universal Rackshelf U4

Description
These easy-to-install shelves fit all components up to 17-3/8" wide to quickly meet all of your rackmounting needs. Features: - Racking height: 7" (4 space) - Depth: 15-1/2" - Weight Capacity: 85 lbs. - Made from 16-gauge steel - Finished in a durable black powder coat - Each unit is individually boxed
Description
These easy-to-install shelves fit all components up to 17-3/8" wide to quickly meet all of your rackmounting needs. Features: - Racking height: 7" (4 space) - Depth: 15-1/2" - Weight Capacity: 85 lbs. - Made from 16-gauge steel - Finished in a durable black powder coat - Each unit is individually boxed

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic 4 Rackspace - Universal Rackshelf - U4 - TelephoneStuff.com
Huntington Beach, CA, USA
Middle Atlantic 4 Rackspace - Universal Rackshelf
U4
Middle Atlantic 4 Rackspace - Universal Rackshelf U4
These easy-to-install shelves fit all components up to 17-3/8" wide to quickly meet all of your rackmounting needs. Features: - Racking height: 7" (4 space) - Depth: 15-1/2" - Weight Capacity: 85 lbs. - Made from 16-gauge steel - Finished in a durable black powder coat - Each unit is individually boxed

These easy-to-install shelves fit all components up to 17-3/8" wide to quickly meet all of your rackmounting needs.
Features:
- Racking height: 7" (4 space)
- Depth: 15-1/2"
- Weight Capacity: 85 lbs.
- Made from 16-gauge steel
- Finished in a durable black powder coat
- Each unit is individually boxed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number U4
Product Name Middle Atlantic 4 Rackspace - Universal Rackshelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with drawers - R5SHE-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Storage Racking - 2761186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 11.81 inch (300 mm)
Width 11.81 inch (300 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details