TelephoneStuff.com Southwest Data Products Double Sided Heavy Duty Rack Shelf SWE2164

Description
19" or 23" relay rack mounting units. Shelves are 10" deep each or 20" when mounted back to back. Features: - 19" unit 17-1/4"(W) x 20"(D) - 23" unit 21-1/4"(W) x 20"(D) - Formed construction for strength - 100 lb weight capacity per shelf or 200 lb total per set - Sturdy .090 aluminum formed construction - Mounting holes on standard EIA spacing - Colors available: IBM white, ASA 61 gray, black, and clear brushed
Description
19" or 23" relay rack mounting units. Shelves are 10" deep each or 20" when mounted back to back. Features: - 19" unit 17-1/4"(W) x 20"(D) - 23" unit 21-1/4"(W) x 20"(D) - Formed construction for strength - 100 lb weight capacity per shelf or 200 lb total per set - Sturdy .090 aluminum formed construction - Mounting holes on standard EIA spacing - Colors available: IBM white, ASA 61 gray, black, and clear brushed

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Double Sided Heavy Duty Rack Shelf - SWE2164 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Double Sided Heavy Duty Rack Shelf
SWE2164
Southwest Data Products Double Sided Heavy Duty Rack Shelf SWE2164
19" or 23" relay rack mounting units. Shelves are 10" deep each or 20" when mounted back to back. Features: - 19" unit 17-1/4"(W) x 20"(D) - 23" unit 21-1/4"(W) x 20"(D) - Formed construction for strength - 100 lb weight capacity per shelf or 200 lb total per set - Sturdy .090 aluminum formed construction - Mounting holes on standard EIA spacing - Colors available: IBM white, ASA 61 gray, black, and clear brushed

19" or 23" relay rack mounting units. Shelves are 10" deep each or 20" when mounted back to back.
Features:
- 19" unit 17-1/4"(W) x 20"(D)
- 23" unit 21-1/4"(W) x 20"(D)
- Formed construction for strength
- 100 lb weight capacity per shelf or 200 lb total per set
- Sturdy .090 aluminum formed construction
- Mounting holes on standard EIA spacing
- Colors available: IBM white, ASA 61 gray, black, and clear brushed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SWE2164
Product Name Southwest Data Products Double Sided Heavy Duty Rack Shelf
Type Shelving; Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with Sloped Shelves - SRE2T-GH870501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Server Rack Shelves - 2387216 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 18.9 inch (480 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details