TelephoneStuff.com Southwest Data Products Series 2000 Vented Equipment Shelf SWE2000-SFV30D

Description
Fully vented, 19" or 23" wide rack mounting unit. Features: - Formed construction for stiffness - Allows cable access in rear when used in 36" deep cabinet - Mounting hardware provided - 19" unit fits Series 2000 cabinet only - 23" unit fits Series 2000 and 3000 cabinets only Specifications: - 200 lb weight capacity - 30" deep - Constructed from carbon steel - Mounting hardware holes on standard EIA spacing - Colors available: IBM white, IBM blue, ASA 61 gray, and black - Note: Cabinet must be equipped with front and back mounting rails
Description
Fully vented, 19" or 23" wide rack mounting unit. Features: - Formed construction for stiffness - Allows cable access in rear when used in 36" deep cabinet - Mounting hardware provided - 19" unit fits Series 2000 cabinet only - 23" unit fits Series 2000 and 3000 cabinets only Specifications: - 200 lb weight capacity - 30" deep - Constructed from carbon steel - Mounting hardware holes on standard EIA spacing - Colors available: IBM white, IBM blue, ASA 61 gray, and black - Note: Cabinet must be equipped with front and back mounting rails

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Series 2000 Vented Equipment Shelf - SWE2000-SFV30D - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Series 2000 Vented Equipment Shelf
SWE2000-SFV30D
Southwest Data Products Series 2000 Vented Equipment Shelf SWE2000-SFV30D
Fully vented, 19" or 23" wide rack mounting unit. Features: - Formed construction for stiffness - Allows cable access in rear when used in 36" deep cabinet - Mounting hardware provided - 19" unit fits Series 2000 cabinet only - 23" unit fits Series 2000 and 3000 cabinets only Specifications: - 200 lb weight capacity - 30" deep - Constructed from carbon steel - Mounting hardware holes on standard EIA spacing - Colors available: IBM white, IBM blue, ASA 61 gray, and black - Note: Cabinet must be equipped with front and back mounting rails

Fully vented, 19" or 23" wide rack mounting unit.
Features:
- Formed construction for stiffness
- Allows cable access in rear when used in 36" deep cabinet
- Mounting hardware provided
- 19" unit fits Series 2000 cabinet only
- 23" unit fits Series 2000 and 3000 cabinets only
Specifications:
- 200 lb weight capacity
- 30" deep
- Constructed from carbon steel
- Mounting hardware holes on standard EIA spacing
- Colors available: IBM white, IBM blue, ASA 61 gray, and black
- Note: Cabinet must be equipped with front and back mounting rails

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SWE2000-SFV30D
Product Name Southwest Data Products Series 2000 Vented Equipment Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 231428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 70.56 lbs (32 kg)
Depth 12.6 inch (320 mm)
View Details
Closed shelving - SRE2551B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Wide Span Shelving Systems -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Open
View Details