TelephoneStuff.com Chatsworth Products Small Peripheral Shelf 10758

Description
This unique support shelf is designed to hold smaller pieces of equipment in a central location. Each shelf typically holds two units and allows a convenient cable run down the inside of the rack channel. Mounting hardware not included. Features: - Ideal for modems and other small components - Holds equipment up to 17.35" wide by 9.82" deep - Strong, lightweight aluminum construction holds up to 50 lb
Description
This unique support shelf is designed to hold smaller pieces of equipment in a central location. Each shelf typically holds two units and allows a convenient cable run down the inside of the rack channel. Mounting hardware not included. Features: - Ideal for modems and other small components - Holds equipment up to 17.35" wide by 9.82" deep - Strong, lightweight aluminum construction holds up to 50 lb

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Small Peripheral Shelf - 10758 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Small Peripheral Shelf
10758
Chatsworth Products Small Peripheral Shelf 10758
This unique support shelf is designed to hold smaller pieces of equipment in a central location. Each shelf typically holds two units and allows a convenient cable run down the inside of the rack channel. Mounting hardware not included. Features: - Ideal for modems and other small components - Holds equipment up to 17.35" wide by 9.82" deep - Strong, lightweight aluminum construction holds up to 50 lb

This unique support shelf is designed to hold smaller pieces of equipment in a central location. Each shelf typically holds two units and allows a convenient cable run down the inside of the rack channel. Mounting hardware not included.
Features:
- Ideal for modems and other small components
- Holds equipment up to 17.35" wide by 9.82" deep
- Strong, lightweight aluminum construction holds up to 50 lb

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 10758
Product Name Chatsworth Products Small Peripheral Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863005 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Record storage - SRD8050 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 15 inch (381 mm)
Length 75 inch (1905 mm)
View Details
Freestanding Garment Rack - 5656-40 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Double Sided
View Details