TelephoneStuff.com Sprint Front-Mount Equipment Shelf (Black) 969001

Description
An equipment shelf. Features: - Dimension: 19" x 15" x 3RMS
Description
An equipment shelf. Features: - Dimension: 19" x 15" x 3RMS

Suppliers

Company
Product
Description
Supplier Links
Sprint Front-Mount Equipment Shelf (Black) - 969001 - TelephoneStuff.com
Huntington Beach, CA, USA
Sprint Front-Mount Equipment Shelf (Black)
969001
Sprint Front-Mount Equipment Shelf (Black) 969001
An equipment shelf. Features: - Dimension: 19" x 15" x 3RMS

An equipment shelf.
Features:
- Dimension: 19" x 15" x 3RMS

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 969001
Product Name Sprint Front-Mount Equipment Shelf (Black)
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4535WM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
PCB Holders - 2878085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 5.12 inch (130 mm)
Width 8.27 inch (210 mm)
View Details
19
Specs
Type Racking
Depth 15 inch (381 mm)
Length 83.3 inch (2116 mm)
View Details