TelephoneStuff.com Chatsworth Products Vented Fixed Shelf 19" W x.. 14072-X19

Description
Vented Fixed Shelf 19" W x 29" D is used to support equipment that doesn't have rack-mounted brackets such as modems, CPUs small power supplies, monitors, etc. Shelves mount to the Universal EIA 5/8"-5/8"-1/2" alternating hole pattern of the four vertical mounting rails. Vented Fixed Shelf Features: - Made of strong, lightweight aluminum - Supports up to 200 lb - Installs using 8 #12-24 screws (not included)
Description
Vented Fixed Shelf 19" W x 29" D is used to support equipment that doesn't have rack-mounted brackets such as modems, CPUs small power supplies, monitors, etc. Shelves mount to the Universal EIA 5/8"-5/8"-1/2" alternating hole pattern of the four vertical mounting rails. Vented Fixed Shelf Features: - Made of strong, lightweight aluminum - Supports up to 200 lb - Installs using 8 #12-24 screws (not included)

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Vented Fixed Shelf 19" W x.. - 14072-X19 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Vented Fixed Shelf 19" W x..
14072-X19
Chatsworth Products Vented Fixed Shelf 19" W x.. 14072-X19
Vented Fixed Shelf 19" W x 29" D is used to support equipment that doesn't have rack-mounted brackets such as modems, CPUs small power supplies, monitors, etc. Shelves mount to the Universal EIA 5/8"-5/8"-1/2" alternating hole pattern of the four vertical mounting rails. Vented Fixed Shelf Features: - Made of strong, lightweight aluminum - Supports up to 200 lb - Installs using 8 #12-24 screws (not included)

Vented Fixed Shelf 19" W x 29" D is used to support equipment that doesn't have rack-mounted brackets such as modems, CPUs small power supplies, monitors, etc. Shelves mount to the Universal EIA 5/8"-5/8"-1/2" alternating hole pattern of the four vertical mounting rails.
Vented Fixed Shelf Features:
- Made of strong, lightweight aluminum
- Supports up to 200 lb
- Installs using 8 #12-24 screws (not included)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 14072-X19
Product Name Chatsworth Products Vented Fixed Shelf 19" W x..
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Racks - 2228268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Specialized storage - SRP0481 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details