TelephoneStuff.com Southwest Data Products 24" Deep Equipment Shelf SWE708

Description
24" Deep Equipment Shelf allows cable access in rear when used in 30" deep cabinet. Deep Equipment Shelf Features: - Formed construction for stiffness - Mounting hardware provided - 100 lb weight capacity - Constructed from carbon steel - Mounting hardware holes on standard EIA spacing - Available Dimensions: - 19" Rack Mount Unit: 20"W x 24"D - 23" Rack Mount Unit: 24"W x 24"D - Available in Vented and non-Vented forms - Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black - Note: Cabinet must be equipped with front and back mounting rails
Description
24" Deep Equipment Shelf allows cable access in rear when used in 30" deep cabinet. Deep Equipment Shelf Features: - Formed construction for stiffness - Mounting hardware provided - 100 lb weight capacity - Constructed from carbon steel - Mounting hardware holes on standard EIA spacing - Available Dimensions: - 19" Rack Mount Unit: 20"W x 24"D - 23" Rack Mount Unit: 24"W x 24"D - Available in Vented and non-Vented forms - Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black - Note: Cabinet must be equipped with front and back mounting rails

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products 24" Deep Equipment Shelf - SWE708 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products 24" Deep Equipment Shelf
SWE708
Southwest Data Products 24" Deep Equipment Shelf SWE708
24" Deep Equipment Shelf allows cable access in rear when used in 30" deep cabinet. Deep Equipment Shelf Features: - Formed construction for stiffness - Mounting hardware provided - 100 lb weight capacity - Constructed from carbon steel - Mounting hardware holes on standard EIA spacing - Available Dimensions: - 19" Rack Mount Unit: 20"W x 24"D - 23" Rack Mount Unit: 24"W x 24"D - Available in Vented and non-Vented forms - Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black - Note: Cabinet must be equipped with front and back mounting rails

24" Deep Equipment Shelf allows cable access in rear when used in 30" deep cabinet.
Deep Equipment Shelf Features:
- Formed construction for stiffness
- Mounting hardware provided
- 100 lb weight capacity
- Constructed from carbon steel
- Mounting hardware holes on standard EIA spacing
- Available Dimensions:
- 19" Rack Mount Unit: 20"W x 24"D
- 23" Rack Mount Unit: 24"W x 24"D
- Available in Vented and non-Vented forms
- Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black
- Note: Cabinet must be equipped with front and back mounting rails

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SWE708
Product Name Southwest Data Products 24" Deep Equipment Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Racks - 473501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Shelving with Sloped Shelves - SRE2T-EE750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Sliding Shelf Units -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details