TelephoneStuff.com Southwest Data Products Monitor Shelf and Articulating.. SWE2249

Description
Monitor Shelf and Articulating Keyboard Tray allows full sized keyboards to be used in a 19" rack mounted cabinet. Shelf and Keyboard Tray Features: - 19" Width and 23" Width - Rack Mounting Unit - 24" Deep Unit has adjustable mounting brackets to fit rail spacing from 18" to 28" - Fits up to 19.25" W x 9" D keyboards - Keyboard tray and mouse pad retracts flush when not in use and stores inside monitor shelf - Sturdy .090 Aluminum formed construction - Monitor shelf supports up to 200 lbs. - Mounting holes on standard EIA spacing - Colors available: IBM White, ASA 61 Gray, and Black
Description
Monitor Shelf and Articulating Keyboard Tray allows full sized keyboards to be used in a 19" rack mounted cabinet. Shelf and Keyboard Tray Features: - 19" Width and 23" Width - Rack Mounting Unit - 24" Deep Unit has adjustable mounting brackets to fit rail spacing from 18" to 28" - Fits up to 19.25" W x 9" D keyboards - Keyboard tray and mouse pad retracts flush when not in use and stores inside monitor shelf - Sturdy .090 Aluminum formed construction - Monitor shelf supports up to 200 lbs. - Mounting holes on standard EIA spacing - Colors available: IBM White, ASA 61 Gray, and Black

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Monitor Shelf and Articulating.. - SWE2249 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Monitor Shelf and Articulating..
SWE2249
Southwest Data Products Monitor Shelf and Articulating.. SWE2249
Monitor Shelf and Articulating Keyboard Tray allows full sized keyboards to be used in a 19" rack mounted cabinet. Shelf and Keyboard Tray Features: - 19" Width and 23" Width - Rack Mounting Unit - 24" Deep Unit has adjustable mounting brackets to fit rail spacing from 18" to 28" - Fits up to 19.25" W x 9" D keyboards - Keyboard tray and mouse pad retracts flush when not in use and stores inside monitor shelf - Sturdy .090 Aluminum formed construction - Monitor shelf supports up to 200 lbs. - Mounting holes on standard EIA spacing - Colors available: IBM White, ASA 61 Gray, and Black

Monitor Shelf and Articulating Keyboard Tray allows full sized keyboards to be used in a 19" rack mounted cabinet.
Shelf and Keyboard Tray Features:
- 19" Width and 23" Width - Rack Mounting Unit
- 24" Deep Unit has adjustable mounting brackets to fit rail spacing from 18" to 28"
- Fits up to 19.25" W x 9" D keyboards
- Keyboard tray and mouse pad retracts flush when not in use and stores inside monitor shelf
- Sturdy .090 Aluminum formed construction
- Monitor shelf supports up to 200 lbs.
- Mounting holes on standard EIA spacing
- Colors available: IBM White, ASA 61 Gray, and Black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SWE2249
Product Name Southwest Data Products Monitor Shelf and Articulating..
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Record storage - SRD8053 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 87 inch (2210 mm)
View Details
Server Racks - 1863314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details