TelephoneStuff.com Legrand - Ortronics Double Equipment Shelf OR-60400355

Description
Double equipment shelf. Features: - Holds up to 150 lbs - Convenient for mounting large CPUs, monitors, power supplies, laser printers or any other equipment needing extra support - Two-piece aluminum design is sturdy, lightweight and easy to install; only one person needed - Four-point mounting - Additional equipment support - Shelf includes cutouts on base - Accommodates monitors of various shapes and sizes - Usable shelf width is 17"
Description
Double equipment shelf. Features: - Holds up to 150 lbs - Convenient for mounting large CPUs, monitors, power supplies, laser printers or any other equipment needing extra support - Two-piece aluminum design is sturdy, lightweight and easy to install; only one person needed - Four-point mounting - Additional equipment support - Shelf includes cutouts on base - Accommodates monitors of various shapes and sizes - Usable shelf width is 17"

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Double Equipment Shelf - OR-60400355 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Double Equipment Shelf
OR-60400355
Legrand - Ortronics Double Equipment Shelf OR-60400355
Double equipment shelf. Features: - Holds up to 150 lbs - Convenient for mounting large CPUs, monitors, power supplies, laser printers or any other equipment needing extra support - Two-piece aluminum design is sturdy, lightweight and easy to install; only one person needed - Four-point mounting - Additional equipment support - Shelf includes cutouts on base - Accommodates monitors of various shapes and sizes - Usable shelf width is 17"

Double equipment shelf.
Features:
- Holds up to 150 lbs
- Convenient for mounting large CPUs, monitors, power supplies, laser printers or any other equipment needing extra support
- Two-piece aluminum design is sturdy, lightweight and easy to install; only one person needed
- Four-point mounting
- Additional equipment support
- Shelf includes cutouts on base
- Accommodates monitors of various shapes and sizes
- Usable shelf width is 17"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number OR-60400355
Product Name Legrand - Ortronics Double Equipment Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Racks - 2228307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Wall-mounted storage - WM57-1672 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 16 inch (406 mm)
View Details
Boltless Sloping and Storage Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Boltless; Gravity Flow
Shelving/Racking Options Open
View Details