TelephoneStuff.com Chatsworth Products Dual Tower Sliding Shelf for 23".. 12467

Description
This rack-mounted shelf has two independent sliding trays capable of supporting 150 lb each, providing a solution to the problem of racking tower CPUs in a space-saving manner while still allowing accessibility. The shelf can be extended a full 25" allowing easy access to the back of the tower CPU. Trays lock in fully opened and closed positions to provide additional stability. Mounting hardware is not included. Features: - Two independent sliding trays support up to 150 lb each - Shelf extends 25" providing access to the rear of tower CPUs - Shelf locks in fully opened or closed position, providing additional stability - Ships fully assembled - Holds up to 9" wide equipment per sliding tray
Description
This rack-mounted shelf has two independent sliding trays capable of supporting 150 lb each, providing a solution to the problem of racking tower CPUs in a space-saving manner while still allowing accessibility. The shelf can be extended a full 25" allowing easy access to the back of the tower CPU. Trays lock in fully opened and closed positions to provide additional stability. Mounting hardware is not included. Features: - Two independent sliding trays support up to 150 lb each - Shelf extends 25" providing access to the rear of tower CPUs - Shelf locks in fully opened or closed position, providing additional stability - Ships fully assembled - Holds up to 9" wide equipment per sliding tray

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Dual Tower Sliding Shelf for 23".. - 12467 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Dual Tower Sliding Shelf for 23"..
12467
Chatsworth Products Dual Tower Sliding Shelf for 23".. 12467
This rack-mounted shelf has two independent sliding trays capable of supporting 150 lb each, providing a solution to the problem of racking tower CPUs in a space-saving manner while still allowing accessibility. The shelf can be extended a full 25" allowing easy access to the back of the tower CPU. Trays lock in fully opened and closed positions to provide additional stability. Mounting hardware is not included. Features: - Two independent sliding trays support up to 150 lb each - Shelf extends 25" providing access to the rear of tower CPUs - Shelf locks in fully opened or closed position, providing additional stability - Ships fully assembled - Holds up to 9" wide equipment per sliding tray

This rack-mounted shelf has two independent sliding trays capable of supporting 150 lb each, providing a solution to the problem of racking tower CPUs in a space-saving manner while still allowing accessibility. The shelf can be extended a full 25" allowing easy access to the back of the tower CPU. Trays lock in fully opened and closed positions to provide additional stability. Mounting hardware is not included.
Features:
- Two independent sliding trays support up to 150 lb each
- Shelf extends 25" providing access to the rear of tower CPUs
- Shelf locks in fully opened or closed position, providing additional stability
- Ships fully assembled
- Holds up to 9" wide equipment per sliding tray

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 12467
Product Name Chatsworth Products Dual Tower Sliding Shelf for 23"..
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Record storage - SRD8051 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 75 inch (1905 mm)
View Details
PCB Holders - 2498132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.3150 inch (8 mm)
Width 0.3150 inch (8 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details