TelephoneStuff.com Southwest Data Products 18" Deep Equipment Shelf SWE703

Description
18" Deep Equipment Shelf has formed construction for stiffness and all mounting hardware is provided. Allows cable access in rear when used in 24" deep cabinet. Equipment Shelf Features: - Available Dimensions: - 19" Unit Dimensions: 20" W and 18" D - 23" Unit Dimensions: 24" W and 18" D - 100 lb weight capacity - Constructed from carbon steel - Mounting hardware holes on standard EIA spacing - Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black - Note: Cabinet must be equipped with front and back mounting rails
Description
18" Deep Equipment Shelf has formed construction for stiffness and all mounting hardware is provided. Allows cable access in rear when used in 24" deep cabinet. Equipment Shelf Features: - Available Dimensions: - 19" Unit Dimensions: 20" W and 18" D - 23" Unit Dimensions: 24" W and 18" D - 100 lb weight capacity - Constructed from carbon steel - Mounting hardware holes on standard EIA spacing - Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black - Note: Cabinet must be equipped with front and back mounting rails

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products 18" Deep Equipment Shelf - SWE703 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products 18" Deep Equipment Shelf
SWE703
Southwest Data Products 18" Deep Equipment Shelf SWE703
18" Deep Equipment Shelf has formed construction for stiffness and all mounting hardware is provided. Allows cable access in rear when used in 24" deep cabinet. Equipment Shelf Features: - Available Dimensions: - 19" Unit Dimensions: 20" W and 18" D - 23" Unit Dimensions: 24" W and 18" D - 100 lb weight capacity - Constructed from carbon steel - Mounting hardware holes on standard EIA spacing - Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black - Note: Cabinet must be equipped with front and back mounting rails

18" Deep Equipment Shelf has formed construction for stiffness and all mounting hardware is provided. Allows cable access in rear when used in 24" deep cabinet.
Equipment Shelf Features:
- Available Dimensions:
- 19" Unit Dimensions: 20" W and 18" D
- 23" Unit Dimensions: 24" W and 18" D
- 100 lb weight capacity
- Constructed from carbon steel
- Mounting hardware holes on standard EIA spacing
- Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black
- Note: Cabinet must be equipped with front and back mounting rails

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SWE703
Product Name Southwest Data Products 18" Deep Equipment Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 519396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 2646 lbs (1200 kg)
Depth 15.75 inch (400 mm)
View Details
Shelving with drawers - R5SGC-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Bicycle Merchandising System (BMS) -  - Vidir Solutions
Specs
Category Commercial
Type Racking
Shelving/Racking Options Single Sided; Double Sided (optional feature)
View Details