TelephoneStuff.com Corning Cable SCF-6C28 with Six 0.2 Inch Tray Shelves and.. SCF-6C28-01

Description
SCF-6C28 with Six 0.2-in Tray Shelves and One Slack Basket. Splice Closure Family is designed for splicing fibers in aerial, below ground and buried applications. The end caps feature two express ports for uncut feeder cables and up to six QUICK-SEAL™ Mechanical Seal cable ports for drop cables. QUICK-SEAL Mechanical Seal cable ports allow for rapid and easy addition of cables after the initial installation is complete. Heat-shrink closures feature the same internal fiber management provisions but have an endcap that utilizes heat-shrink cable seals. Features - Six 0.2-in tray shelves and one slack basket - Two-piece end caps separate for easy installation of uncut cables - Corrosion-free construction - Fast closure assembly using reusable mechanical seals (except heat-shrink closures) - Available in canister or in-line configurations - Ribbon closures (ORS) do not require splice trays - No special tools, heaters or power tools are required for assembly (except for heat-shrink closures) - Ported cable entries allow easy addition of future drop cables - Modular fiber management system for flexibility of configurations - Splice Capacity 144 Fibers - Length - 28 in - Suggested Tray - SCF-ST-112 (0.2 in)
Description
SCF-6C28 with Six 0.2-in Tray Shelves and One Slack Basket. Splice Closure Family is designed for splicing fibers in aerial, below ground and buried applications. The end caps feature two express ports for uncut feeder cables and up to six QUICK-SEAL™ Mechanical Seal cable ports for drop cables. QUICK-SEAL Mechanical Seal cable ports allow for rapid and easy addition of cables after the initial installation is complete. Heat-shrink closures feature the same internal fiber management provisions but have an endcap that utilizes heat-shrink cable seals. Features - Six 0.2-in tray shelves and one slack basket - Two-piece end caps separate for easy installation of uncut cables - Corrosion-free construction - Fast closure assembly using reusable mechanical seals (except heat-shrink closures) - Available in canister or in-line configurations - Ribbon closures (ORS) do not require splice trays - No special tools, heaters or power tools are required for assembly (except for heat-shrink closures) - Ported cable entries allow easy addition of future drop cables - Modular fiber management system for flexibility of configurations - Splice Capacity 144 Fibers - Length - 28 in - Suggested Tray - SCF-ST-112 (0.2 in)

Suppliers

Company
Product
Description
Supplier Links
Corning Cable SCF-6C28 with Six 0.2 Inch Tray Shelves and.. - SCF-6C28-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable SCF-6C28 with Six 0.2 Inch Tray Shelves and..
SCF-6C28-01
Corning Cable SCF-6C28 with Six 0.2 Inch Tray Shelves and.. SCF-6C28-01
SCF-6C28 with Six 0.2-in Tray Shelves and One Slack Basket. Splice Closure Family is designed for splicing fibers in aerial, below ground and buried applications. The end caps feature two express ports for uncut feeder cables and up to six QUICK-SEAL™ Mechanical Seal cable ports for drop cables. QUICK-SEAL Mechanical Seal cable ports allow for rapid and easy addition of cables after the initial installation is complete. Heat-shrink closures feature the same internal fiber management provisions but have an endcap that utilizes heat-shrink cable seals. Features - Six 0.2-in tray shelves and one slack basket - Two-piece end caps separate for easy installation of uncut cables - Corrosion-free construction - Fast closure assembly using reusable mechanical seals (except heat-shrink closures) - Available in canister or in-line configurations - Ribbon closures (ORS) do not require splice trays - No special tools, heaters or power tools are required for assembly (except for heat-shrink closures) - Ported cable entries allow easy addition of future drop cables - Modular fiber management system for flexibility of configurations - Splice Capacity 144 Fibers - Length - 28 in - Suggested Tray - SCF-ST-112 (0.2 in)

SCF-6C28 with Six 0.2-in Tray Shelves and One Slack Basket.
Splice Closure Family is designed for
splicing fibers in aerial, below ground and buried applications. The end caps feature two express ports for
uncut feeder cables and up to six QUICK-SEAL™ Mechanical
Seal cable ports for drop cables. QUICK-SEAL Mechanical
Seal cable ports allow for rapid and easy addition of cables
after the initial installation is complete. Heat-shrink closures
feature the same internal fiber management provisions but
have an endcap that utilizes heat-shrink cable seals.
Features
- Six 0.2-in tray shelves and one slack basket
- Two-piece end caps separate for easy installation of uncut cables
- Corrosion-free construction
- Fast closure assembly using reusable mechanical seals
(except heat-shrink closures)
- Available in canister or in-line configurations
- Ribbon closures (ORS) do not require splice trays
- No special tools, heaters or power tools are
required for assembly (except for heat-shrink
closures)
- Ported cable entries allow easy addition of future
drop cables
- Modular fiber management system for flexibility
of configurations
- Splice Capacity 144 Fibers
- Length - 28 in
- Suggested Tray - SCF-ST-112 (0.2 in)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SCF-6C28-01
Product Name Corning Cable SCF-6C28 with Six 0.2 Inch Tray Shelves and..
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Open shelving - SRE3016 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Server Rack Shelves - 223758 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 15.75 inch (400 mm)
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details