TelephoneStuff.com Hubbell Heavy Duty Equipment Shelf MCCCWS19HD

Description
Heavy duty rack mounted equipment shelf ideal for servers, monitors or other heavy equipment. Includes 4 HPW screws. Features: - 16 ga. cold-rolled steel - Finish: Durable black powder coat or aluminum - Load capacity - 200 lbs. - Depth - 21" - Height - 7"
Description
Heavy duty rack mounted equipment shelf ideal for servers, monitors or other heavy equipment. Includes 4 HPW screws. Features: - 16 ga. cold-rolled steel - Finish: Durable black powder coat or aluminum - Load capacity - 200 lbs. - Depth - 21" - Height - 7"

Suppliers

Company
Product
Description
Supplier Links
Hubbell Heavy Duty Equipment Shelf - MCCCWS19HD - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Heavy Duty Equipment Shelf
MCCCWS19HD
Hubbell Heavy Duty Equipment Shelf MCCCWS19HD
Heavy duty rack mounted equipment shelf ideal for servers, monitors or other heavy equipment. Includes 4 HPW screws. Features: - 16 ga. cold-rolled steel - Finish: Durable black powder coat or aluminum - Load capacity - 200 lbs. - Depth - 21" - Height - 7"

Heavy duty rack mounted equipment shelf ideal for servers, monitors or other heavy equipment. Includes 4 HPW screws.
Features:
- 16 ga. cold-rolled steel
- Finish: Durable black powder coat or aluminum
- Load capacity - 200 lbs.
- Depth - 21"
- Height - 7"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number MCCCWS19HD
Product Name Hubbell Heavy Duty Equipment Shelf
Type Shelving; Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2658658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.07 inch (205 mm)
Width 10.47 inch (266 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SHC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Wall-Mounted Garment Rack - 5656-03 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Single Sided
View Details