TelephoneStuff.com Sprint Front-Mount Equipment Shelf (Gray) 969861

Description
An equipment shelf. Features: - Dimension: 19" x 15" x 3RMS
Description
An equipment shelf. Features: - Dimension: 19" x 15" x 3RMS

Suppliers

Company
Product
Description
Supplier Links
Sprint Front-Mount Equipment Shelf (Gray) - 969861 - TelephoneStuff.com
Huntington Beach, CA, USA
Sprint Front-Mount Equipment Shelf (Gray)
969861
Sprint Front-Mount Equipment Shelf (Gray) 969861
An equipment shelf. Features: - Dimension: 19" x 15" x 3RMS

An equipment shelf.
Features:
- Dimension: 19" x 15" x 3RMS

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 969861
Product Name Sprint Front-Mount Equipment Shelf (Gray)
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 1863007 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 22.05 inch (560 mm)
View Details
Mini-Racking - SRE5003S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Shelf Storage Walls -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details