TelephoneStuff.com Middle Atlantic Wide Unit Shelf System WUSS11-5

Description
Accomodating components too wide to fit the 17-3/8" inside width of standard rackshelves, these shelf systems fit units up to 22-1/2" wide, and either bolt into millwork or to the mounting angle of standard rackrail. Features: - 5-1/4" high, this shelf saves room by requiring no rackspaces - Includes: - (1) Pair of ears - (1) Bottom - Assembly hardware Note: Works with all Middle Atlantic enclosures with the exception of the VMRK-54, which uses "Z-Rail."
Description
Accomodating components too wide to fit the 17-3/8" inside width of standard rackshelves, these shelf systems fit units up to 22-1/2" wide, and either bolt into millwork or to the mounting angle of standard rackrail. Features: - 5-1/4" high, this shelf saves room by requiring no rackspaces - Includes: - (1) Pair of ears - (1) Bottom - Assembly hardware Note: Works with all Middle Atlantic enclosures with the exception of the VMRK-54, which uses "Z-Rail."

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic Wide Unit Shelf System - WUSS11-5 - TelephoneStuff.com
Huntington Beach, CA, USA
Middle Atlantic Wide Unit Shelf System
WUSS11-5
Middle Atlantic Wide Unit Shelf System WUSS11-5
Accomodating components too wide to fit the 17-3/8" inside width of standard rackshelves, these shelf systems fit units up to 22-1/2" wide, and either bolt into millwork or to the mounting angle of standard rackrail. Features: - 5-1/4" high, this shelf saves room by requiring no rackspaces - Includes: - (1) Pair of ears - (1) Bottom - Assembly hardware Note: Works with all Middle Atlantic enclosures with the exception of the VMRK-54, which uses "Z-Rail."

Accomodating components too wide to fit the 17-3/8" inside width of standard rackshelves, these shelf systems fit units up to 22-1/2" wide, and either bolt into millwork or to the mounting angle of standard rackrail.
Features:
- 5-1/4" high, this shelf saves room by requiring no rackspaces
- Includes:
- (1) Pair of ears
- (1) Bottom
- Assembly hardware
Note: Works with all Middle Atlantic enclosures with the exception of the VMRK-54, which uses "Z-Rail."

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number WUSS11-5
Product Name Middle Atlantic Wide Unit Shelf System
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 566337 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 2646 lbs (1200 kg)
Depth 31.5 inch (800 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile shelving & Mini-Racking - SRE4508SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Wall-Mounted Garment Rack - 5656-01 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Single Sided
View Details