TelephoneStuff.com Legrand - Ortronics Equipment Shelf, 5.25" H x.. OR-60400006

Description
The equipment shelf is black, 5.25" H x 17.25" W x 12.13" D, and manufactured from aluminum. It can be used on standard 19" EIA racks or for wall mount applications. Features: - Holds up to 75 lbs - Supports miscellaneous equipment or test gear, etc. - Sturdy and lightweight
Description
The equipment shelf is black, 5.25" H x 17.25" W x 12.13" D, and manufactured from aluminum. It can be used on standard 19" EIA racks or for wall mount applications. Features: - Holds up to 75 lbs - Supports miscellaneous equipment or test gear, etc. - Sturdy and lightweight

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Equipment Shelf, 5.25" H x.. - OR-60400006 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Equipment Shelf, 5.25" H x..
OR-60400006
Legrand - Ortronics Equipment Shelf, 5.25" H x.. OR-60400006
The equipment shelf is black, 5.25" H x 17.25" W x 12.13" D, and manufactured from aluminum. It can be used on standard 19" EIA racks or for wall mount applications. Features: - Holds up to 75 lbs - Supports miscellaneous equipment or test gear, etc. - Sturdy and lightweight

The equipment shelf is black, 5.25" H x 17.25" W x 12.13" D, and manufactured from aluminum. It can be used on standard 19" EIA racks or for wall mount applications.
Features:
- Holds up to 75 lbs
- Supports miscellaneous equipment or test gear, etc.
- Sturdy and lightweight

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number OR-60400006
Product Name Legrand - Ortronics Equipment Shelf, 5.25" H x..
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE3024 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
PCB Holders - 7870314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 14.17 inch (360 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details